Amphenol Sine Systems Housing, Rcpt, 18Pos, Plastic, Green; Product Range Amphenol Sine/tuchel ATV02-18PC-RR01

Description
HOUSING, RCPT, 18POS, PLASTIC, GREEN; Product Range:ATV Series; Gender:Receptacle; No. of Positions:18Position s; For Use With:Amphenol Size 16 Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes
Datasheet
Description
HOUSING, RCPT, 18POS, PLASTIC, GREEN; Product Range:ATV Series; Gender:Receptacle; No. of Positions:18Position s; For Use With:Amphenol Size 16 Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Rcpt, 18Pos, Plastic, Green; Product Range Amphenol Sine/tuchel - 70AC9006 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Rcpt, 18Pos, Plastic, Green; Product Range Amphenol Sine/tuchel
70AC9006
Housing, Rcpt, 18Pos, Plastic, Green; Product Range Amphenol Sine/tuchel 70AC9006
HOUSING, RCPT, 18POS, PLASTIC, GREEN; Product Range:ATV Series; Gender:Receptacle; No. of Positions:18Position s; For Use With:Amphenol Size 16 Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes

HOUSING, RCPT, 18POS, PLASTIC, GREEN; Product Range:ATV Series; Gender:Receptacle; No. of Positions:18Positions; For Use With:Amphenol Size 16 Socket Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AC9006
Product Name Housing, Rcpt, 18Pos, Plastic, Green; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details