Amphenol Sine Systems Housing, Rcpt, 18Pos, Plastic, Black; Product Range Amphenol Sine/tuchel ATV02-18PB

Description
HOUSING, RCPT, 18POS, PLASTIC, BLACK; Product Range:ATV Series; Gender:Receptacle; No. of Positions:18Position s; For Use With:Amphenol Size 16 Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes
Description
HOUSING, RCPT, 18POS, PLASTIC, BLACK; Product Range:ATV Series; Gender:Receptacle; No. of Positions:18Position s; For Use With:Amphenol Size 16 Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Sine/tuchel housing, part number 70AC9003, is a receptacle designed for 18 positions and constructed from thermoplastic material. It features a silicone rubber seal in red, ensuring moisture resistance with an IP67 rating when mated. The housing supports a current rating of 13 amps and operates within a temperature range of -55¬8C to +125¬8C. It requires a contact retention wedge (AWV-18P) and is compatible with Amphenol size 16 socket contacts. The recommended torque for mounting screws is between 1.5 to 2.0 N¬?m. This product is RoHS compliant and has a mating cycle durability of 100 cycles, making it suitable for various applications requiring reliable connectivity.

Datasheet Summary
Powered by GS/AI

The Amphenol Sine/tuchel housing, part number 70AC9003, is a receptacle designed for 18 positions and constructed from thermoplastic material. It features a silicone rubber seal in red, ensuring moisture resistance with an IP67 rating when mated. The housing supports a current rating of 13 amps and operates within a temperature range of -55¬8C to +125¬8C. It requires a contact retention wedge (AWV-18P) and is compatible with Amphenol size 16 socket contacts. The recommended torque for mounting screws is between 1.5 to 2.0 N¬?m. This product is RoHS compliant and has a mating cycle durability of 100 cycles, making it suitable for various applications requiring reliable connectivity.

Suppliers

Company
Product
Description
Supplier Links
Housing, Rcpt, 18Pos, Plastic, Black; Product Range Amphenol Sine/tuchel - 70AC9003 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Rcpt, 18Pos, Plastic, Black; Product Range Amphenol Sine/tuchel
70AC9003
Housing, Rcpt, 18Pos, Plastic, Black; Product Range Amphenol Sine/tuchel 70AC9003
HOUSING, RCPT, 18POS, PLASTIC, BLACK; Product Range:ATV Series; Gender:Receptacle; No. of Positions:18Position s; For Use With:Amphenol Size 16 Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes

HOUSING, RCPT, 18POS, PLASTIC, BLACK; Product Range:ATV Series; Gender:Receptacle; No. of Positions:18Positions; For Use With:Amphenol Size 16 Socket Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AC9003
Product Name Housing, Rcpt, 18Pos, Plastic, Black; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 1.1 inch (28 mm)
View Details