Amphenol Sine Systems Housing, Rcpt, 18Pos, Plastic, Black; Product Range Amphenol Sine/tuchel ATV02-18PB-RR01

Description
HOUSING, RCPT, 18POS, PLASTIC, BLACK; Product Range:ATV Series; Gender:Receptacle; No. of Positions:18Position s; For Use With:Amphenol Size 16 Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes
Datasheet
Description
HOUSING, RCPT, 18POS, PLASTIC, BLACK; Product Range:ATV Series; Gender:Receptacle; No. of Positions:18Position s; For Use With:Amphenol Size 16 Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Rcpt, 18Pos, Plastic, Black; Product Range Amphenol Sine/tuchel - 70AC9004 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Rcpt, 18Pos, Plastic, Black; Product Range Amphenol Sine/tuchel
70AC9004
Housing, Rcpt, 18Pos, Plastic, Black; Product Range Amphenol Sine/tuchel 70AC9004
HOUSING, RCPT, 18POS, PLASTIC, BLACK; Product Range:ATV Series; Gender:Receptacle; No. of Positions:18Position s; For Use With:Amphenol Size 16 Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes

HOUSING, RCPT, 18POS, PLASTIC, BLACK; Product Range:ATV Series; Gender:Receptacle; No. of Positions:18Positions; For Use With:Amphenol Size 16 Socket Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AC9004
Product Name Housing, Rcpt, 18Pos, Plastic, Black; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.26 inch (32 mm)
View Details