Amphenol Corporation RF and Wireless - Attenuators ATS-2M2F-06DB2W

Description
RF ATTENUATOR 6DB 50OHM NTYPE
Description
RF ATTENUATOR 6DB 50OHM NTYPE

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators ATS-2M2F-06DB2W
RF ATTENUATOR 6DB 50OHM NTYPE

RF ATTENUATOR 6DB 50OHM NTYPE

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number ATS-2M2F-06DB2W
Product Name RF and Wireless - Attenuators
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3220TR13CT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-CY8C4127LQI-BL453-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 54F191/QEA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4766-A20-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details