Amphenol RF Connectors ATS-1M1F-03DB2W

Description
RF Connector
Request a Quote Datasheet
Description
RF Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF Connector

RF Connector

Buy Now
Attenuators - Interconnects - ATS-1M1F-03DB2W - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Attenuators - Interconnects
ATS-1M1F-03DB2W
Attenuators - Interconnects ATS-1M1F-03DB2W
Attenuators - Interconnects SMA Jack to SMAPlug Attenuator, 3 dB, 2W

Attenuators - Interconnects SMA Jack to SMAPlug Attenuator, 3 dB, 2W

Buy Now Datasheet
Rf Attenuator, Sma Jack-Sma Plug, 3Db; Attenuation Amphenol Rf - 30Y1580 - Newark, An Avnet Company
Chicago, IL, United States
Rf Attenuator, Sma Jack-Sma Plug, 3Db; Attenuation Amphenol Rf
30Y1580
Rf Attenuator, Sma Jack-Sma Plug, 3Db; Attenuation Amphenol Rf 30Y1580
RF ATTENUATOR, SMA JACK-SMA PLUG, 3DB; Attenuation:3dB; Product Range:-; Connector Type:SMA Coaxial RoHS Compliant: Yes

RF ATTENUATOR, SMA JACK-SMA PLUG, 3DB; Attenuation:3dB; Product Range:-; Connector Type:SMA Coaxial RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors
Product Number ATS-1M1F-03DB2W ATS-1M1F-03DB2W 30Y1580
Product Name Connectors Attenuators - Interconnects Rf Attenuator, Sma Jack-Sma Plug, 3Db; Attenuation Amphenol Rf
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FRG-Z360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
RP TNC (M) St. Connector for RG316 Cable - ET-TMRS-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Male / Plug
View Details
Coaxial Adapters - 7123135P - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Geometry Straight
Frequency 0.000 GHz
View Details