Amphenol Sine Systems Automotive Housing, Plug, 6Pos, 25A, Grn; Product Range Amphenol Sine/tuchel ATP06-6S-OMGRN

Description
AUTOMOTIVE HOUSING, PLUG, 6POS, 25A, GRN; Product Range:ATP Series; Gender:Plug; No. of Positions:6Positions ; For Use With:Amphenol ATP Series Size 12 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 6POS, 25A, GRN; Product Range:ATP Series; Gender:Plug; No. of Positions:6Positions ; For Use With:Amphenol ATP Series Size 12 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 6Pos, 25A, Grn; Product Range Amphenol Sine/tuchel - 75AH8403 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 6Pos, 25A, Grn; Product Range Amphenol Sine/tuchel
75AH8403
Automotive Housing, Plug, 6Pos, 25A, Grn; Product Range Amphenol Sine/tuchel 75AH8403
AUTOMOTIVE HOUSING, PLUG, 6POS, 25A, GRN; Product Range:ATP Series; Gender:Plug; No. of Positions:6Positions ; For Use With:Amphenol ATP Series Size 12 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 6POS, 25A, GRN; Product Range:ATP Series; Gender:Plug; No. of Positions:6Positions; For Use With:Amphenol ATP Series Size 12 Automotive Socket Contacts; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 75AH8403
Product Name Automotive Housing, Plug, 6Pos, 25A, Grn; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details