Amphenol Sine Systems Amphenol Sine Systems ATP04-6P ATP Connector Receptacle, DTP04-6P Compatible ATP06-6P

Description
Amphenol Sine Systems ATP Series™ Connectors are designed as a high-performance, cost-effective, thermoplastic solution with superior environmental seals, seal retention capabilities and are designed for use with 10-14Ga. with size 12 contacts handling up to 25A. Amphenol Sine Systems ATP04-6P ATP Connector Receptacle Category: Amphenol ATP Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DTP06-6P Series: ATP Number of Circuits: 6 Contact Size: 12 Gauge 14-10 Ga. RoHs compliant Temp. Range: -55°C to 125°C Designed as a Deutsch DTP drop-in replacement system IP68 moisture resistant rated Wire to wire connectors withstand high vibration and harsh environments Silicone elastomer seals on plug and receptacle connector housings Use Amphenol Blank Seal Plugs in unused circuits Wedgelocks help secure and protect connections Crimp pin and socket terminals with appropriate hand crimping tool and ratchet attachment
Request a Quote Datasheet
Description
Amphenol Sine Systems ATP Series™ Connectors are designed as a high-performance, cost-effective, thermoplastic solution with superior environmental seals, seal retention capabilities and are designed for use with 10-14Ga. with size 12 contacts handling up to 25A. Amphenol Sine Systems ATP04-6P ATP Connector Receptacle Category: Amphenol ATP Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DTP06-6P Series: ATP Number of Circuits: 6 Contact Size: 12 Gauge 14-10 Ga. RoHs compliant Temp. Range: -55°C to 125°C Designed as a Deutsch DTP drop-in replacement system IP68 moisture resistant rated Wire to wire connectors withstand high vibration and harsh environments Silicone elastomer seals on plug and receptacle connector housings Use Amphenol Blank Seal Plugs in unused circuits Wedgelocks help secure and protect connections Crimp pin and socket terminals with appropriate hand crimping tool and ratchet attachment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems ATP04-6P ATP Connector Receptacle, DTP04-6P Compatible - 38830 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems ATP04-6P ATP Connector Receptacle, DTP04-6P Compatible
38830
Amphenol Sine Systems ATP04-6P ATP Connector Receptacle, DTP04-6P Compatible 38830
Amphenol Sine Systems ATP Series™ Connectors are designed as a high-performance, cost-effective, thermoplastic solution with superior environmental seals, seal retention capabilities and are designed for use with 10-14Ga. with size 12 contacts handling up to 25A. Amphenol Sine Systems ATP04-6P ATP Connector Receptacle Category: Amphenol ATP Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DTP06-6P Series: ATP Number of Circuits: 6 Contact Size: 12 Gauge 14-10 Ga. RoHs compliant Temp. Range: -55°C to 125°C Designed as a Deutsch DTP drop-in replacement system IP68 moisture resistant rated Wire to wire connectors withstand high vibration and harsh environments Silicone elastomer seals on plug and receptacle connector housings Use Amphenol Blank Seal Plugs in unused circuits Wedgelocks help secure and protect connections Crimp pin and socket terminals with appropriate hand crimping tool and ratchet attachment

Amphenol Sine Systems ATP Series™ Connectors are designed as a high-performance, cost-effective, thermoplastic solution with superior environmental seals, seal retention capabilities and are designed for use with 10-14Ga. with size 12 contacts handling up to 25A.

  • Amphenol Sine Systems ATP04-6P ATP Connector Receptacle
  • Category: Amphenol ATP Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # DTP06-6P
  • Series: ATP
  • Number of Circuits: 6
  • Contact Size: 12
  • Gauge 14-10 Ga.
  • RoHs compliant
  • Temp. Range: -55°C to 125°C
  • Designed as a Deutsch DTP drop-in replacement system
  • IP68 moisture resistant rated
  • Wire to wire connectors withstand high vibration and harsh environments
  • Silicone elastomer seals on plug and receptacle connector housings
  • Use Amphenol Blank Seal Plugs in unused circuits
  • Wedgelocks help secure and protect connections
  • Crimp pin and socket terminals with appropriate hand crimping tool and ratchet attachment
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 38830
Product Name Amphenol Sine Systems ATP04-6P ATP Connector Receptacle, DTP04-6P Compatible
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 Fr C Power Mod Front Cover - 25-PMFC-FC - Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q310-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
32/30A 6 Hour Connector Red/Black 4P 5W, IP44 - 84352304 - Interpower
Specs
Power Type AC Power Connector
Standards / Certifications RoHS; CE
Phase Three
View Details
Connector Cord Sets - A12A2MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details