Amphenol Sine Systems Strain Relief, 4Pos, Thermoplastic, Gry; Accessory Type Amphenol Sine/tuchel ATP06-4S-SR02

Description
STRAIN RELIEF, 4POS, THERMOPLASTIC, GRY; Accessory Type:Strain Relief; For Use With:Amphenol ATP Series Automotive Plug Connectors; No. of Positions:4Positions ; Strain Relief Material:Thermoplast ic; Product Range:ATP Series RoHS Compliant: Yes
Description
STRAIN RELIEF, 4POS, THERMOPLASTIC, GRY; Accessory Type:Strain Relief; For Use With:Amphenol ATP Series Automotive Plug Connectors; No. of Positions:4Positions ; Strain Relief Material:Thermoplast ic; Product Range:ATP Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 4Pos, Thermoplastic, Gry; Accessory Type Amphenol Sine/tuchel - 62AK0411 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 4Pos, Thermoplastic, Gry; Accessory Type Amphenol Sine/tuchel
62AK0411
Strain Relief, 4Pos, Thermoplastic, Gry; Accessory Type Amphenol Sine/tuchel 62AK0411
STRAIN RELIEF, 4POS, THERMOPLASTIC, GRY; Accessory Type:Strain Relief; For Use With:Amphenol ATP Series Automotive Plug Connectors; No. of Positions:4Positions ; Strain Relief Material:Thermoplast ic; Product Range:ATP Series RoHS Compliant: Yes

STRAIN RELIEF, 4POS, THERMOPLASTIC, GRY; Accessory Type:Strain Relief; For Use With:Amphenol ATP Series Automotive Plug Connectors; No. of Positions:4Positions; Strain Relief Material:Thermoplastic; Product Range:ATP Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 62AK0411
Product Name Strain Relief, 4Pos, Thermoplastic, Gry; Accessory Type Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; Polyamide 6; 1/2 in. NPT;3 to 9 mm; 12.5 mm; 44 mm; Neoprene - 70075270 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.492 inch (12.5 mm)
View Details
Connector Strain Relief - 520851-1 - TE Connectivity
Specs
Material Thermoplastic Rubber
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824300 - Interpower
Specs
Material Brass
Color Silver
Diameter 1.142 to 1.378 inch (29 to 35 mm)
View Details