Amphenol Sine Systems Automotive Housing, Plug, 2Pos, 25A, Blk; Product Range Amphenol Sine/tuchel ATP06-2S-MM01BLK

Description
AUTOMOTIVE HOUSING, PLUG, 2POS, 25A, BLK; Product Range:ATP Series; Gender:Plug; No. of Positions:2Positions ; For Use With:Amphenol ATP Series Size 12 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 2POS, 25A, BLK; Product Range:ATP Series; Gender:Plug; No. of Positions:2Positions ; For Use With:Amphenol ATP Series Size 12 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 2Pos, 25A, Blk; Product Range Amphenol Sine/tuchel - 62AK0402 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 2Pos, 25A, Blk; Product Range Amphenol Sine/tuchel
62AK0402
Automotive Housing, Plug, 2Pos, 25A, Blk; Product Range Amphenol Sine/tuchel 62AK0402
AUTOMOTIVE HOUSING, PLUG, 2POS, 25A, BLK; Product Range:ATP Series; Gender:Plug; No. of Positions:2Positions ; For Use With:Amphenol ATP Series Size 12 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 2POS, 25A, BLK; Product Range:ATP Series; Gender:Plug; No. of Positions:2Positions; For Use With:Amphenol ATP Series Size 12 Automotive Socket Contacts; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 62AK0402
Product Name Automotive Housing, Plug, 2Pos, 25A, Blk; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Mounting Plates, 0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details