Amphenol Sine Systems Automotive Housing, Plug, 2Pos, 25A; Product Range Amphenol Sine/tuchel ATP06-2S-EC01

Description
AUTOMOTIVE HOUSING, PLUG, 2POS, 25A; Product Range:ATM DuraMate Series™; Gender:Plug; No. of Positions:2Positions ; For Use With:ATP Series Size 12 Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, PLUG, 2POS, 25A; Product Range:ATM DuraMate Series™; Gender:Plug; No. of Positions:2Positions ; For Use With:ATP Series Size 12 Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 2Pos, 25A; Product Range Amphenol Sine/tuchel - 66W6622 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 2Pos, 25A; Product Range Amphenol Sine/tuchel
66W6622
Automotive Housing, Plug, 2Pos, 25A; Product Range Amphenol Sine/tuchel 66W6622
AUTOMOTIVE HOUSING, PLUG, 2POS, 25A; Product Range:ATM DuraMate Series™; Gender:Plug; No. of Positions:2Positions ; For Use With:ATP Series Size 12 Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 2POS, 25A; Product Range:ATM DuraMate Series™; Gender:Plug; No. of Positions:2Positions; For Use With:ATP Series Size 12 Socket Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 66W6622
Product Name Automotive Housing, Plug, 2Pos, 25A; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 24 mm (0.9449 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details