Amphenol Sine Systems Automotive Housing, Rcpt, 6Pos, 25A, Gry; Product Range Amphenol Sine/tuchel ATP04-6P-PM14

Description
AUTOMOTIVE HOUSING, RCPT, 6POS, 25A, GRY; Product Range:PanelMate ATP Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:Amphenol ATP Series Size 12 Automotive Pin Contacts; IP Rating:IP68; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, RCPT, 6POS, 25A, GRY; Product Range:PanelMate ATP Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:Amphenol ATP Series Size 12 Automotive Pin Contacts; IP Rating:IP68; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 6Pos, 25A, Gry; Product Range Amphenol Sine/tuchel - 32AK8912 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 6Pos, 25A, Gry; Product Range Amphenol Sine/tuchel
32AK8912
Automotive Housing, Rcpt, 6Pos, 25A, Gry; Product Range Amphenol Sine/tuchel 32AK8912
AUTOMOTIVE HOUSING, RCPT, 6POS, 25A, GRY; Product Range:PanelMate ATP Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:Amphenol ATP Series Size 12 Automotive Pin Contacts; IP Rating:IP68; Voltage Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 6POS, 25A, GRY; Product Range:PanelMate ATP Series; Gender:Receptacle; No. of Positions:6Positions; For Use With:Amphenol ATP Series Size 12 Automotive Pin Contacts; IP Rating:IP68; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 32AK8912
Product Name Automotive Housing, Rcpt, 6Pos, 25A, Gry; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22 mm (0.8661 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details