Amphenol Sine Systems Automotive Housing, Rcpt, 6Pos, 25A, Blk; Product Range Amphenol Sine/tuchel ATP04-6P-PM06BK

Description
AUTOMOTIVE HOUSING, RCPT, 6POS, 25A, BLK; Product Range:PanelMate ATP Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:Amphenol ATP Series Size 12 Automotive Pin Contacts; IP Rating:IP68; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, RCPT, 6POS, 25A, BLK; Product Range:PanelMate ATP Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:Amphenol ATP Series Size 12 Automotive Pin Contacts; IP Rating:IP68; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 6Pos, 25A, Blk; Product Range Amphenol Sine/tuchel - 32AK8901 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 6Pos, 25A, Blk; Product Range Amphenol Sine/tuchel
32AK8901
Automotive Housing, Rcpt, 6Pos, 25A, Blk; Product Range Amphenol Sine/tuchel 32AK8901
AUTOMOTIVE HOUSING, RCPT, 6POS, 25A, BLK; Product Range:PanelMate ATP Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:Amphenol ATP Series Size 12 Automotive Pin Contacts; IP Rating:IP68; Voltage Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 6POS, 25A, BLK; Product Range:PanelMate ATP Series; Gender:Receptacle; No. of Positions:6Positions; For Use With:Amphenol ATP Series Size 12 Automotive Pin Contacts; IP Rating:IP68; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 32AK8901
Product Name Automotive Housing, Rcpt, 6Pos, 25A, Blk; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 305 mm (12.01 inch)
Bearing Bore / Ring O.D. 11.02 inch (280 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details