Amphenol Sine Systems Automotive Housing, Rcpt, 6Pos, 25A, Gry; Product Range Amphenol Sine/tuchel ATP04-6P-EC01

Description
AUTOMOTIVE HOUSING, RCPT, 6POS, 25A, GRY; Product Range:ATM DuraMate Series™; Gender:Receptacle; No. of Positions:6Positions ; For Use With:Amphenol ATP Series Size 12 Automotive Pin Contacts; IP Rating:IP67; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, RCPT, 6POS, 25A, GRY; Product Range:ATM DuraMate Series™; Gender:Receptacle; No. of Positions:6Positions ; For Use With:Amphenol ATP Series Size 12 Automotive Pin Contacts; IP Rating:IP67; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 6Pos, 25A, Gry; Product Range Amphenol Sine/tuchel - 75AH8386 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 6Pos, 25A, Gry; Product Range Amphenol Sine/tuchel
75AH8386
Automotive Housing, Rcpt, 6Pos, 25A, Gry; Product Range Amphenol Sine/tuchel 75AH8386
AUTOMOTIVE HOUSING, RCPT, 6POS, 25A, GRY; Product Range:ATM DuraMate Series™; Gender:Receptacle; No. of Positions:6Positions ; For Use With:Amphenol ATP Series Size 12 Automotive Pin Contacts; IP Rating:IP67; Voltage Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 6POS, 25A, GRY; Product Range:ATM DuraMate Series™; Gender:Receptacle; No. of Positions:6Positions; For Use With:Amphenol ATP Series Size 12 Automotive Pin Contacts; IP Rating:IP67; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 75AH8386
Product Name Automotive Housing, Rcpt, 6Pos, 25A, Gry; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 43 mm (1.69 inch)
Bearing Bore / Ring O.D. 1.5 inch (38 mm)
View Details