Amphenol Sine Systems Automotive Housing, Rcpt, 6Pos, 25A, Blk; Product Range Amphenol Sine/tuchel ATP04-6P-BLK

Description
AUTOMOTIVE HOUSING, RCPT, 6POS, 25A, BLK; Product Range:ATM DuraMate Series™; Gender:Receptacle; No. of Positions:6Positions ; For Use With:Amphenol ATP Series Size 12 Automotive Pin Contacts; IP Rating:IP67; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, RCPT, 6POS, 25A, BLK; Product Range:ATM DuraMate Series™; Gender:Receptacle; No. of Positions:6Positions ; For Use With:Amphenol ATP Series Size 12 Automotive Pin Contacts; IP Rating:IP67; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 6Pos, 25A, Blk; Product Range Amphenol Sine/tuchel - 75AH8385 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 6Pos, 25A, Blk; Product Range Amphenol Sine/tuchel
75AH8385
Automotive Housing, Rcpt, 6Pos, 25A, Blk; Product Range Amphenol Sine/tuchel 75AH8385
AUTOMOTIVE HOUSING, RCPT, 6POS, 25A, BLK; Product Range:ATM DuraMate Series™; Gender:Receptacle; No. of Positions:6Positions ; For Use With:Amphenol ATP Series Size 12 Automotive Pin Contacts; IP Rating:IP67; Voltage Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 6POS, 25A, BLK; Product Range:ATM DuraMate Series™; Gender:Receptacle; No. of Positions:6Positions; For Use With:Amphenol ATP Series Size 12 Automotive Pin Contacts; IP Rating:IP67; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 75AH8385
Product Name Automotive Housing, Rcpt, 6Pos, 25A, Blk; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details