Amphenol Sine Systems Automotive Housing, Rcpt, 4Pos, Ip67; Product Range Amphenol Sine/tuchel ATP04-4P

Description
AUTOMOTIVE HOUSING, RCPT, 4POS, IP67; Product Range:ATP Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:Amphenol ATP Series Size 12 Automotive Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RCPT, 4POS, IP67; Product Range:ATP Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:Amphenol ATP Series Size 12 Automotive Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 4Pos, Ip67; Product Range Amphenol Sine/tuchel - 12X8214 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 4Pos, Ip67; Product Range Amphenol Sine/tuchel
12X8214
Automotive Housing, Rcpt, 4Pos, Ip67; Product Range Amphenol Sine/tuchel 12X8214
AUTOMOTIVE HOUSING, RCPT, 4POS, IP67; Product Range:ATP Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:Amphenol ATP Series Size 12 Automotive Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 4POS, IP67; Product Range:ATP Series; Gender:Receptacle; No. of Positions:4Positions; For Use With:Amphenol ATP Series Size 12 Automotive Pin Contacts; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site
Automotive Housing, Rcpt, 4Pos, 25A; Product Range Amphenol Sine/tuchel - 66W6616 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 4Pos, 25A; Product Range Amphenol Sine/tuchel
66W6616
Automotive Housing, Rcpt, 4Pos, 25A; Product Range Amphenol Sine/tuchel 66W6616
AUTOMOTIVE HOUSING, RCPT, 4POS, 25A; Product Range:ATHD Series™; Gender:Receptacle; No. of Positions:4Positions ; For Use With:ATP Series Size 12 Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 4POS, 25A; Product Range:ATHD Series™; Gender:Receptacle; No. of Positions:4Positions; For Use With:ATP Series Size 12 Pin Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 12X8214
Product Name Automotive Housing, Rcpt, 4Pos, Ip67; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details