Amphenol Sine Systems Amphenol Sine Systems ATP04-4P 4-Way ATP Connector Receptacle, DTP04-4P Compatible ATP04-4P

Description
Amphenol Sine Systems ATP04-4P ATP Connector Receptacles Category: Amphenol ATP Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DTP04-4P Series: ATP Number of Pins: 4 Contact Size: 12 Guage: 14-10 Ga. RoHs compliant Temp. Range: -67°F (-55°C) to 257°F (125°C) 25A Designed as a Deutsch DTP drop-in replacement system IP67 moisture resistant rated Wire to wire connectors withstand high vibration and harsh environments Silicone elastomer seals on receptacle and plug connector housings Use Amphenol Blank Seal Plugs in unused circuits Wedgelocks help secure and protect connections Crimp pin and socket terminals with appropriate hand crimping tool and ratchet attachment
Request a Quote Datasheet
Description
Amphenol Sine Systems ATP04-4P ATP Connector Receptacles Category: Amphenol ATP Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DTP04-4P Series: ATP Number of Pins: 4 Contact Size: 12 Guage: 14-10 Ga. RoHs compliant Temp. Range: -67°F (-55°C) to 257°F (125°C) 25A Designed as a Deutsch DTP drop-in replacement system IP67 moisture resistant rated Wire to wire connectors withstand high vibration and harsh environments Silicone elastomer seals on receptacle and plug connector housings Use Amphenol Blank Seal Plugs in unused circuits Wedgelocks help secure and protect connections Crimp pin and socket terminals with appropriate hand crimping tool and ratchet attachment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems ATP04-4P 4-Way ATP Connector Receptacle, DTP04-4P Compatible - 38827 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems ATP04-4P 4-Way ATP Connector Receptacle, DTP04-4P Compatible
38827
Amphenol Sine Systems ATP04-4P 4-Way ATP Connector Receptacle, DTP04-4P Compatible 38827
Amphenol Sine Systems ATP04-4P ATP Connector Receptacles Category: Amphenol ATP Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DTP04-4P Series: ATP Number of Pins: 4 Contact Size: 12 Guage: 14-10 Ga. RoHs compliant Temp. Range: -67°F (-55°C) to 257°F (125°C) 25A Designed as a Deutsch DTP drop-in replacement system IP67 moisture resistant rated Wire to wire connectors withstand high vibration and harsh environments Silicone elastomer seals on receptacle and plug connector housings Use Amphenol Blank Seal Plugs in unused circuits Wedgelocks help secure and protect connections Crimp pin and socket terminals with appropriate hand crimping tool and ratchet attachment
  • Amphenol Sine Systems ATP04-4P ATP Connector Receptacles
  • Category: Amphenol ATP Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # DTP04-4P
  • Series: ATP
  • Number of Pins: 4
  • Contact Size: 12
  • Guage: 14-10 Ga.
  • RoHs compliant
  • Temp. Range: -67°F (-55°C) to 257°F (125°C)
  • 25A
  • Designed as a Deutsch DTP drop-in replacement system
  • IP67 moisture resistant rated
  • Wire to wire connectors withstand high vibration and harsh environments
  • Silicone elastomer seals on receptacle and plug connector housings
  • Use Amphenol Blank Seal Plugs in unused circuits
  • Wedgelocks help secure and protect connections
  • Crimp pin and socket terminals with appropriate hand crimping tool and ratchet attachment
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 38827
Product Name Amphenol Sine Systems ATP04-4P 4-Way ATP Connector Receptacle, DTP04-4P Compatible
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP44 Splashproof Straight Receptacle - F42S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Locking Plug, 20 AMP 250 Volt L6-20P - L0620P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details