Amphenol Sine Systems Amphenol Sine Systems ATP04-4P-CAP 4-Way Connector Receptacle, ATP Dust Cap, Gray ATP04-4P-CAP

Description
A Series™ Caps are a low-cost alternative to using standard connectors with sealing plugs and provide an optional protective covering for harsh environmental and industrial applications. All caps are IP68 rated (1 m of water for 24 hours). Amphenol Sine Systems ATP04-4P-CAP 4-Way Connector Receptacle Category: Amphenol ATP Series™ Connectors Manufacturer: Amphenol Sine Systems Series: ATP Number of Pins: 4 Operating Temperature Range: -67°F (-55°C) to 257°F (125°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors Integral latching system on connectors ensure definitive electrical and mechanical connection Thermoplastic, UV resistant connector housings Exceptional dielectric and mechanical properties Multi-sealing perimeter with internal and rear silicone Ingress Protection Rating: IP68 (in mated condition) Silicone elastomer seals on plug and receptacle connector housings Mating Connector: 38828
Request a Quote Datasheet
Description
A Series™ Caps are a low-cost alternative to using standard connectors with sealing plugs and provide an optional protective covering for harsh environmental and industrial applications. All caps are IP68 rated (1 m of water for 24 hours). Amphenol Sine Systems ATP04-4P-CAP 4-Way Connector Receptacle Category: Amphenol ATP Series™ Connectors Manufacturer: Amphenol Sine Systems Series: ATP Number of Pins: 4 Operating Temperature Range: -67°F (-55°C) to 257°F (125°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors Integral latching system on connectors ensure definitive electrical and mechanical connection Thermoplastic, UV resistant connector housings Exceptional dielectric and mechanical properties Multi-sealing perimeter with internal and rear silicone Ingress Protection Rating: IP68 (in mated condition) Silicone elastomer seals on plug and receptacle connector housings Mating Connector: 38828
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems ATP04-4P-CAP 4-Way Connector Receptacle, ATP Dust Cap, Gray - 40134 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems ATP04-4P-CAP 4-Way Connector Receptacle, ATP Dust Cap, Gray
40134
Amphenol Sine Systems ATP04-4P-CAP 4-Way Connector Receptacle, ATP Dust Cap, Gray 40134
A Series™ Caps are a low-cost alternative to using standard connectors with sealing plugs and provide an optional protective covering for harsh environmental and industrial applications. All caps are IP68 rated (1 m of water for 24 hours). Amphenol Sine Systems ATP04-4P-CAP 4-Way Connector Receptacle Category: Amphenol ATP Series™ Connectors Manufacturer: Amphenol Sine Systems Series: ATP Number of Pins: 4 Operating Temperature Range: -67°F (-55°C) to 257°F (125°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors Integral latching system on connectors ensure definitive electrical and mechanical connection Thermoplastic, UV resistant connector housings Exceptional dielectric and mechanical properties Multi-sealing perimeter with internal and rear silicone Ingress Protection Rating: IP68 (in mated condition) Silicone elastomer seals on plug and receptacle connector housings Mating Connector: 38828

A Series™ Caps are a low-cost alternative to using standard connectors with sealing plugs and provide an optional protective covering for harsh environmental and industrial applications. All caps are IP68 rated (1 m of water for 24 hours).

  • Amphenol Sine Systems ATP04-4P-CAP 4-Way Connector Receptacle
  • Category: Amphenol ATP Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Series: ATP
  • Number of Pins: 4
  • Operating Temperature Range: -67°F (-55°C) to 257°F (125°C)
  • Meets or exceeds 1500VDC
  • High-performance, cost effective alternative to Deutsch DTM connectors
  • Integral latching system on connectors ensure definitive electrical and mechanical connection
  • Thermoplastic, UV resistant connector housings
  • Exceptional dielectric and mechanical properties
  • Multi-sealing perimeter with internal and rear silicone
  • Ingress Protection Rating: IP68 (in mated condition)
  • Silicone elastomer seals on plug and receptacle connector housings
  • Mating Connector: 38828
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 40134
Product Name Amphenol Sine Systems ATP04-4P-CAP 4-Way Connector Receptacle, ATP Dust Cap, Gray
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Heavy Duty Power Connectors - 29021 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Locking Outlet, 30 Amp 250 Volt L6-30R - L0630RL - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details