Amphenol Sine Systems Amphenol Sine Systems ATP04-2P 2-Way ATP Connector Receptacle, DTP04-2P Compatible ATP04-2P

Description
Amphenol Sine Systems ATP04-2P ATP Connector Receptacles Category: Amphenol ATP Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DTP04-2P Series: ATP Number of Pins: 2 Contact Size: 12 Guage: 14-10 Ga. RoHS compliant Temperature Range: -67°F (-55°C) to 257°F (125°C) 25A Designed as a Deutsch DTP drop-in replacement system IP67 moisture resistant rated Wire-to-wire connectors withstand high vibration and harsh environments Silicone elastomer seals on receptacle and plug connector housings Use Amphenol Blank Seal Plugs in unused circuits Wedgelocks help secure and protect connections Crimp pin and socket terminals with appropriate hand crimping tool and ratchet attachment
Request a Quote Datasheet
Description
Amphenol Sine Systems ATP04-2P ATP Connector Receptacles Category: Amphenol ATP Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DTP04-2P Series: ATP Number of Pins: 2 Contact Size: 12 Guage: 14-10 Ga. RoHS compliant Temperature Range: -67°F (-55°C) to 257°F (125°C) 25A Designed as a Deutsch DTP drop-in replacement system IP67 moisture resistant rated Wire-to-wire connectors withstand high vibration and harsh environments Silicone elastomer seals on receptacle and plug connector housings Use Amphenol Blank Seal Plugs in unused circuits Wedgelocks help secure and protect connections Crimp pin and socket terminals with appropriate hand crimping tool and ratchet attachment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems ATP04-2P 2-Way ATP Connector Receptacle, DTP04-2P Compatible - 38825 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems ATP04-2P 2-Way ATP Connector Receptacle, DTP04-2P Compatible
38825
Amphenol Sine Systems ATP04-2P 2-Way ATP Connector Receptacle, DTP04-2P Compatible 38825
Amphenol Sine Systems ATP04-2P ATP Connector Receptacles Category: Amphenol ATP Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DTP04-2P Series: ATP Number of Pins: 2 Contact Size: 12 Guage: 14-10 Ga. RoHS compliant Temperature Range: -67°F (-55°C) to 257°F (125°C) 25A Designed as a Deutsch DTP drop-in replacement system IP67 moisture resistant rated Wire-to-wire connectors withstand high vibration and harsh environments Silicone elastomer seals on receptacle and plug connector housings Use Amphenol Blank Seal Plugs in unused circuits Wedgelocks help secure and protect connections Crimp pin and socket terminals with appropriate hand crimping tool and ratchet attachment
  • Amphenol Sine Systems ATP04-2P ATP Connector Receptacles
  • Category: Amphenol ATP Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # DTP04-2P
  • Series: ATP
  • Number of Pins: 2
  • Contact Size: 12
  • Guage: 14-10 Ga.
  • RoHS compliant
  • Temperature Range: -67°F (-55°C) to 257°F (125°C)
  • 25A
  • Designed as a Deutsch DTP drop-in replacement system
  • IP67 moisture resistant rated
  • Wire-to-wire connectors withstand high vibration and harsh environments
  • Silicone elastomer seals on receptacle and plug connector housings
  • Use Amphenol Blank Seal Plugs in unused circuits
  • Wedgelocks help secure and protect connections
  • Crimp pin and socket terminals with appropriate hand crimping tool and ratchet attachment
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 38825
Product Name Amphenol Sine Systems ATP04-2P 2-Way ATP Connector Receptacle, DTP04-2P Compatible
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1218147-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 6000 volts
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details
5 Funct. Single Fuse Filter Hospital Grade Module - 83545031 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Applications Hospital
View Details