Amphenol Sine Systems Rcpt Housing, 2Pos, Thermoplastic, Grey; Product Range Amphenol Sine/tuchel ATP04-2P

Description
RCPT HOUSING, 2POS, THERMOPLASTIC, GREY; Product Range:ATHD Series™; Gender:Receptacle; No. of Positions:2Positions ; For Use With:ATP Series Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes
Description
RCPT HOUSING, 2POS, THERMOPLASTIC, GREY; Product Range:ATHD Series™; Gender:Receptacle; No. of Positions:2Positions ; For Use With:ATP Series Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 2Pos, Thermoplastic, Grey; Product Range Amphenol Sine/tuchel - 67T0550 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 2Pos, Thermoplastic, Grey; Product Range Amphenol Sine/tuchel
67T0550
Rcpt Housing, 2Pos, Thermoplastic, Grey; Product Range Amphenol Sine/tuchel 67T0550
RCPT HOUSING, 2POS, THERMOPLASTIC, GREY; Product Range:ATHD Series™; Gender:Receptacle; No. of Positions:2Positions ; For Use With:ATP Series Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes

RCPT HOUSING, 2POS, THERMOPLASTIC, GREY; Product Range:ATHD Series™; Gender:Receptacle; No. of Positions:2Positions; For Use With:ATP Series Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site
Connector Housing, Rcpt, 2 Way, Plastic; Product Range Amphenol Sine/tuchel - 12X8213 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 2 Way, Plastic; Product Range Amphenol Sine/tuchel
12X8213
Connector Housing, Rcpt, 2 Way, Plastic; Product Range Amphenol Sine/tuchel 12X8213
CONNECTOR HOUSING, RCPT, 2 WAY, PLASTIC; Product Range:ATP Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:-; For Use With:ATP Series Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 2 WAY, PLASTIC; Product Range:ATP Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:-; For Use With:ATP Series Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 67T0550
Product Name Rcpt Housing, 2Pos, Thermoplastic, Grey; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details