Amphenol Sine Systems Rcpt Housing, 2Pos, Thermoplastic, Grey; Product Range Amphenol Sine/tuchel ATP04-2P-PM08G

Description
RCPT HOUSING, 2POS, THERMOPLASTIC, GREY; Product Range:ATP PanelMate Series™; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:ATP Series Pin Contacts RoHS Compliant: Yes
Datasheet
Description
RCPT HOUSING, 2POS, THERMOPLASTIC, GREY; Product Range:ATP PanelMate Series™; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:ATP Series Pin Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 2Pos, Thermoplastic, Grey; Product Range Amphenol Sine/tuchel - 78Y0413 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 2Pos, Thermoplastic, Grey; Product Range Amphenol Sine/tuchel
78Y0413
Rcpt Housing, 2Pos, Thermoplastic, Grey; Product Range Amphenol Sine/tuchel 78Y0413
RCPT HOUSING, 2POS, THERMOPLASTIC, GREY; Product Range:ATP PanelMate Series™; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:ATP Series Pin Contacts RoHS Compliant: Yes

RCPT HOUSING, 2POS, THERMOPLASTIC, GREY; Product Range:ATP PanelMate Series™; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:-; For Use With:ATP Series Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78Y0413
Product Name Rcpt Housing, 2Pos, Thermoplastic, Grey; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 105 mm (4.13 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details