Amphenol Sine Systems Automotive Housing, Rcpt, 2Pos, 25A, Blk; Product Range Amphenol Sine/tuchel ATP04-2P-MM01BLK

Description
AUTOMOTIVE HOUSING, RCPT, 2POS, 25A, BLK; Product Range:ATP Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:Amphenol ATP Series Size 12 Automotive Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RCPT, 2POS, 25A, BLK; Product Range:ATP Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:Amphenol ATP Series Size 12 Automotive Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 2Pos, 25A, Blk; Product Range Amphenol Sine/tuchel - 62AK0390 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 2Pos, 25A, Blk; Product Range Amphenol Sine/tuchel
62AK0390
Automotive Housing, Rcpt, 2Pos, 25A, Blk; Product Range Amphenol Sine/tuchel 62AK0390
AUTOMOTIVE HOUSING, RCPT, 2POS, 25A, BLK; Product Range:ATP Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:Amphenol ATP Series Size 12 Automotive Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 2POS, 25A, BLK; Product Range:ATP Series; Gender:Receptacle; No. of Positions:2Positions; For Use With:Amphenol ATP Series Size 12 Automotive Pin Contacts; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 62AK0390
Product Name Automotive Housing, Rcpt, 2Pos, 25A, Blk; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details