Amphenol Sine Systems Automotive Housing, Rcpt, 2Pos, 25A, Gry; Product Range Amphenol Sine/tuchel ATP04-2P-MM01

Description
AUTOMOTIVE HOUSING, RCPT, 2POS, 25A, GRY; Product Range:ATP Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:Amphenol ATP Series Size 12 Automotive Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RCPT, 2POS, 25A, GRY; Product Range:ATP Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:Amphenol ATP Series Size 12 Automotive Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 2Pos, 25A, Gry; Product Range Amphenol Sine/tuchel - 62AK0389 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 2Pos, 25A, Gry; Product Range Amphenol Sine/tuchel
62AK0389
Automotive Housing, Rcpt, 2Pos, 25A, Gry; Product Range Amphenol Sine/tuchel 62AK0389
AUTOMOTIVE HOUSING, RCPT, 2POS, 25A, GRY; Product Range:ATP Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:Amphenol ATP Series Size 12 Automotive Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 2POS, 25A, GRY; Product Range:ATP Series; Gender:Receptacle; No. of Positions:2Positions; For Use With:Amphenol ATP Series Size 12 Automotive Pin Contacts; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 62AK0389
Product Name Automotive Housing, Rcpt, 2Pos, 25A, Gry; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details