Amphenol Sine Systems Amphenol Sine Systems ATP04-2P-CAP 2-Way Connector Receptacle, ATP Dust Cap, Gray ATP04-2P-CAP

Description
A Series™ Caps are a low-cost alternative to using standard connectors with sealing plugs and provide an optional protective covering for harsh environmental and industrial applications. All caps are IP68 rated (1 m of water for 24 hours). Amphenol Sine Systems ATP04-2P-CAP 2-Way Connector Receptacle Category: Amphenol ATP Series™ Connectors Manufacturer: Amphenol Sine Systems Series: ATP Number of Pins: 2 Operating Temperature Range: -67°F (-55°C) to 257°F (125°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors Integral latching system on connectors ensure definitive electrical and mechanical connection Thermoplastic, UV resistant connector housings Exceptional dielectric and mechanical properties Multi-sealing perimeter with internal and rear silicone Ingress Protection Rating: IP68 (in mated condition) Silicone elastomer seals on plug and receptacle connector housings Mating Connector: 38826
Request a Quote Datasheet
Description
A Series™ Caps are a low-cost alternative to using standard connectors with sealing plugs and provide an optional protective covering for harsh environmental and industrial applications. All caps are IP68 rated (1 m of water for 24 hours). Amphenol Sine Systems ATP04-2P-CAP 2-Way Connector Receptacle Category: Amphenol ATP Series™ Connectors Manufacturer: Amphenol Sine Systems Series: ATP Number of Pins: 2 Operating Temperature Range: -67°F (-55°C) to 257°F (125°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors Integral latching system on connectors ensure definitive electrical and mechanical connection Thermoplastic, UV resistant connector housings Exceptional dielectric and mechanical properties Multi-sealing perimeter with internal and rear silicone Ingress Protection Rating: IP68 (in mated condition) Silicone elastomer seals on plug and receptacle connector housings Mating Connector: 38826
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems ATP04-2P-CAP 2-Way Connector Receptacle, ATP Dust Cap, Gray - 40133 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems ATP04-2P-CAP 2-Way Connector Receptacle, ATP Dust Cap, Gray
40133
Amphenol Sine Systems ATP04-2P-CAP 2-Way Connector Receptacle, ATP Dust Cap, Gray 40133
A Series™ Caps are a low-cost alternative to using standard connectors with sealing plugs and provide an optional protective covering for harsh environmental and industrial applications. All caps are IP68 rated (1 m of water for 24 hours). Amphenol Sine Systems ATP04-2P-CAP 2-Way Connector Receptacle Category: Amphenol ATP Series™ Connectors Manufacturer: Amphenol Sine Systems Series: ATP Number of Pins: 2 Operating Temperature Range: -67°F (-55°C) to 257°F (125°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors Integral latching system on connectors ensure definitive electrical and mechanical connection Thermoplastic, UV resistant connector housings Exceptional dielectric and mechanical properties Multi-sealing perimeter with internal and rear silicone Ingress Protection Rating: IP68 (in mated condition) Silicone elastomer seals on plug and receptacle connector housings Mating Connector: 38826

A Series™ Caps are a low-cost alternative to using standard connectors with sealing plugs and provide an optional protective covering for harsh environmental and industrial applications. All caps are IP68 rated (1 m of water for 24 hours).

  • Amphenol Sine Systems ATP04-2P-CAP 2-Way Connector Receptacle
  • Category: Amphenol ATP Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Series: ATP
  • Number of Pins: 2
  • Operating Temperature Range: -67°F (-55°C) to 257°F (125°C)
  • Meets or exceeds 1500VDC
  • High-performance, cost effective alternative to Deutsch DTM connectors
  • Integral latching system on connectors ensure definitive electrical and mechanical connection
  • Thermoplastic, UV resistant connector housings
  • Exceptional dielectric and mechanical properties
  • Multi-sealing perimeter with internal and rear silicone
  • Ingress Protection Rating: IP68 (in mated condition)
  • Silicone elastomer seals on plug and receptacle connector housings
  • Mating Connector: 38826
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 40133
Product Name Amphenol Sine Systems ATP04-2P-CAP 2-Way Connector Receptacle, ATP Dust Cap, Gray
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

IEC Appliance Inlet C6, Snap-in Mounting, Front Side, Solder or Quick-connect Terminal - 2565 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-D4P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP44 Splashproof Angled Inlet - A51S71A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
15 Amp Duplex Outlet, Side Wire & Push Wire, Residential Grade - 2001A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details