Amphenol Sine Systems

Dust cap for 2 position receptacle, grey

ATP04-2P-CAP

Description
Dust cap for 2 position receptacle, grey
Datasheet
Description
Dust cap for 2 position receptacle, grey
Datasheet

Suppliers

Company
Product
Description
Supplier Links
<p>Dust cap for 2 position receptacle, grey</p> - ATP04-2P-CAP - Chief Enterprises LLC
Elmhurst, IL, United States

Dust cap for 2 position receptacle, grey


ATP04-2P-CAP

Dust cap for 2 position receptacle, grey

ATP04-2P-CAP
Dust cap for 2 position receptacle, grey

Dust cap for 2 position receptacle, grey

Supplier's Site
Dust Cap, 2Pos, Grey,thermoplastic; Accessory Type Amphenol Sine/tuchel - 31AJ3164 - Newark, An Avnet Company
Chicago, IL, United States
Dust Cap, 2Pos, Grey,thermoplastic; Accessory Type Amphenol Sine/tuchel
31AJ3164
Dust Cap, 2Pos, Grey,thermoplastic; Accessory Type Amphenol Sine/tuchel 31AJ3164
DUST CAP, 2POS, GREY,THERMOPLASTIC; Accessory Type:Dust Cap; For Use With:Amphenol ATP Series Receptacle Connectors; Connector Body Material:Thermoplast ic Body; Product Range:ATHD Series™ RoHS Compliant: Yes

DUST CAP, 2POS, GREY,THERMOPLASTIC; Accessory Type:Dust Cap; For Use With:Amphenol ATP Series Receptacle Connectors; Connector Body Material:Thermoplastic Body; Product Range:ATHD Series™ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Chief Enterprises LLC Newark, An Avnet Company
Product Category Caps, Grips, and Closures Caps, Grips, and Closures
Product Number ATP04-2P-CAP 31AJ3164
Product Name

Dust cap for 2 position receptacle, grey

Dust Cap, 2Pos, Grey,thermoplastic; Accessory Type Amphenol Sine/tuchel
Material Thermoplastic Body
Unlock Full Specs
to access all available technical data

Similar Products

Heat-Shrinkable Capsule for Clean Hose/Tube Ends -  - HydraCheck Inc.
Specs
Shape / Application Round
Diameter 2 inch (50.8 mm)
View Details
Number Series - Non-Threaded Tapered Dual-Function Plastic Caps and Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Tapered
View Details