Amphenol Sine Systems Automotive Housing, Plug, 2Pos, 7.5A; Product Range Amphenol Sine/tuchel ATMH06-2SD

Description
AUTOMOTIVE HOUSING, PLUG, 2POS, 7.5A; Product Range:ATMH Series; Gender:Plug; No. of Positions:2Positions ; For Use With:Amphenol ATMH Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68, IP69K RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 2POS, 7.5A; Product Range:ATMH Series; Gender:Plug; No. of Positions:2Positions ; For Use With:Amphenol ATMH Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68, IP69K RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 2Pos, 7.5A; Product Range Amphenol Sine/tuchel - 57AK7469 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 2Pos, 7.5A; Product Range Amphenol Sine/tuchel
57AK7469
Automotive Housing, Plug, 2Pos, 7.5A; Product Range Amphenol Sine/tuchel 57AK7469
AUTOMOTIVE HOUSING, PLUG, 2POS, 7.5A; Product Range:ATMH Series; Gender:Plug; No. of Positions:2Positions ; For Use With:Amphenol ATMH Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68, IP69K RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 2POS, 7.5A; Product Range:ATMH Series; Gender:Plug; No. of Positions:2Positions; For Use With:Amphenol ATMH Series Socket Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP68, IP69K RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 57AK7469
Product Name Automotive Housing, Plug, 2Pos, 7.5A; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Mounting Plates, 0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19.05 mm (0.7500 inch)
Bearing Bore / Ring O.D. 0.5000 inch (12.7 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details