Amphenol Sine Systems Headers, Male Pins ATM13-12PC-BM03

Description
ATBL 12C TIN RA PCB GRY C
Request a Quote Datasheet
Description
ATBL 12C TIN RA PCB GRY C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol Sine ATM13-12PC-BM03 - PEI-Genesis
Philadelphia, PA, United States
ATBL 12C TIN RA PCB GRY C

ATBL 12C TIN RA PCB GRY C

Buy Now
 - ATM13-12PC-BM03 - Powell Electronics, Inc.
Swedesboro, NJ, United States
12 Pos 90 degree Flange Mount PCB Recept

12 Pos 90 degree Flange Mount PCB Recept

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Headers, Male Pins - 889-3332-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
889-3332-ND
Headers, Male Pins 889-3332-ND
Connector Header Through Hole, Right Angle 12 position

Connector Header Through Hole, Right Angle 12 position

Buy Now Datasheet
Automotive Conn, 12Pos, Rcpt, 7.5A, 250V; Product Range Amphenol Sine/tuchel - 94AC0896 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, 12Pos, Rcpt, 7.5A, 250V; Product Range Amphenol Sine/tuchel
94AC0896
Automotive Conn, 12Pos, Rcpt, 7.5A, 250V; Product Range Amphenol Sine/tuchel 94AC0896
AUTOMOTIVE CONN, 12POS, RCPT, 7.5A, 250V; Product Range:ATM BoardLock Series™; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:12Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy RoHS Compliant: Yes

AUTOMOTIVE CONN, 12POS, RCPT, 7.5A, 250V; Product Range:ATM BoardLock Series™; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:12Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number Amphenol Sine ATM13-12PC-BM03 ATM13-12PC-BM03 889-3332-ND 94AC0896
Product Name Headers, Male Pins Automotive Conn, 12Pos, Rcpt, 7.5A, 250V; Product Range Amphenol Sine/tuchel
Connector Type Header Connector; Receptacle Automotive Connector
Mounting Through Hole, Right Angle
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPL-MO-M - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PCB Sockets - 1224733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
D-Sub Connector Assemblies - 2262-A29410-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1380514-1271 - Win Source Electronics
Specs
Termination Screw, Rivet, Stud
Mounting Board, Chassis
View Details
2 suppliers