12 Pos 90 degree Flange Mount PCB Recept
Connector Header Through Hole, Right Angle 12 position
AUTOMOTIVE CONN, 12POS, RCPT, 7.5A, 250V; Product Range:ATM BoardLock Series™; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:12Contacts;
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | ATM13-12PC-BM01 | 889-3331-ND | 94AC0894 |
| Product Name | Headers, Male Pins | Automotive Conn, 12Pos, Rcpt, 7.5A, 250V; Product Range Amphenol Sine/tuchel | |
| Connector Type | Header Connector; Receptacle | Automotive Connector | |
| Mounting | Through Hole, Right Angle | ||
| Voltage Rating | 250 volts |