"Connector Header Panel Mount, Snap-In; Through Hole, Right Angle 12 position 0.165"" (4.20mm)"
12 Pos Header Pin B Key Tin
Connector
AUTOMOTIVE CONN, 12POS, RCPT, 7.5A, 250V; Product Range:ATM ArmorIPX Series™; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:12Contacts;
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 889-ATM13-12PB-R008-ND | ATM13-12PB-R008 | ATM13-12PB-R008 | 34AH5378 |
| Product Name | Headers, Male Pins | Automotive Connectors | Automotive Conn, 12Pos, Rcpt, 7.5A, 250V; Product Range Amphenol Sine/tuchel | |
| Connector Type | Header Connector; Receptacle | Automotive Connector | Automotive Connector |