Connector Header Panel Mount, Snap-In; Through Hole, Right Angle 12, 12 position
Connector
AUTOMOTIVE CONN, 24POS, RCPT, 7.5A, 250V; Product Range:ATM ArmorIPX Series™; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:24Contacts;
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 889-3443-ND | ATM13-12PA-12PC-BM01 | 98AC7191 |
| Product Name | Headers, Male Pins | Automotive Conn, 24Pos, Rcpt, 7.5A, 250V; Product Range Amphenol Sine/tuchel | |
| Connector Type | Header Connector; Receptacle | Automotive Connector |