Connector Header Through Hole, Right Angle 8 position
ATBL 8C TIN RA PCB GRY B
8 Pos 90 degree Flange Mount PCB Recepta
Connector
AUTOMOTIVE CONN, 8POS, RCPT, 7.5A, 250V; Product Range:ATM BoardLock Series™; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:8Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy RoHS Compliant: Yes
| DigiKey | PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ATM13-08PB-BM03-ND | Amphenol Sine ATM13-08PB-BM03 | ATM13-08PB-BM03 | 94AC0876 |
| Product Name | Headers, Male Pins | Automotive Conn, 8Pos, Rcpt, 7.5A, 250V; Product Range Amphenol Sine/tuchel | ||
| Connector Type | Header Connector; Receptacle | Automotive Connector | ||
| Mounting | Through Hole, Right Angle | |||
| Voltage Rating | 250 volts |