Amphenol Sine Systems Amphenol Sine Systems ATM06-6S 6-Way ATM Connector Plug, DTM06-6S Compatible ATM06-6S

Description
Amphenol Sine Systems ATM06-6S ATM Connector Plug Category: Amphenol ATM Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DTM06-6S Series: ATM Number of Pins: 6 Gauge 22-16 Ga. RoHS compliant Temperature Range: 257°F (125°C) to -67°F (-55°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors Similar design and strength to Amphenol AT (Deutsch DT), but smaller gauge for space-saving applications Integral latching system on connectors ensure definitive electrical and mechanical connection Thermoplastic, UV resistant connector housings Exceptional dielectric and mechanical properties Multi-sealing perimeter with internal and rear silicone Contacts made of copper alloy to ensure electrical reliability
Request a Quote Datasheet
Description
Amphenol Sine Systems ATM06-6S ATM Connector Plug Category: Amphenol ATM Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DTM06-6S Series: ATM Number of Pins: 6 Gauge 22-16 Ga. RoHS compliant Temperature Range: 257°F (125°C) to -67°F (-55°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors Similar design and strength to Amphenol AT (Deutsch DT), but smaller gauge for space-saving applications Integral latching system on connectors ensure definitive electrical and mechanical connection Thermoplastic, UV resistant connector housings Exceptional dielectric and mechanical properties Multi-sealing perimeter with internal and rear silicone Contacts made of copper alloy to ensure electrical reliability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems ATM06-6S 6-Way ATM Connector Plug, DTM06-6S Compatible - 38626 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems ATM06-6S 6-Way ATM Connector Plug, DTM06-6S Compatible
38626
Amphenol Sine Systems ATM06-6S 6-Way ATM Connector Plug, DTM06-6S Compatible 38626
Amphenol Sine Systems ATM06-6S ATM Connector Plug Category: Amphenol ATM Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DTM06-6S Series: ATM Number of Pins: 6 Gauge 22-16 Ga. RoHS compliant Temperature Range: 257°F (125°C) to -67°F (-55°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors Similar design and strength to Amphenol AT (Deutsch DT), but smaller gauge for space-saving applications Integral latching system on connectors ensure definitive electrical and mechanical connection Thermoplastic, UV resistant connector housings Exceptional dielectric and mechanical properties Multi-sealing perimeter with internal and rear silicone Contacts made of copper alloy to ensure electrical reliability
  • Amphenol Sine Systems ATM06-6S ATM Connector Plug
  • Category: Amphenol ATM Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # DTM06-6S
  • Series: ATM
  • Number of Pins: 6
  • Gauge 22-16 Ga.
  • RoHS compliant
  • Temperature Range: 257°F (125°C) to -67°F (-55°C)
  • Meets or exceeds 1500VDC
  • High-performance, cost effective alternative to Deutsch DTM connectors
  • Similar design and strength to Amphenol AT (Deutsch DT), but smaller gauge for space-saving applications
  • Integral latching system on connectors ensure definitive electrical and mechanical connection
  • Thermoplastic, UV resistant connector housings
  • Exceptional dielectric and mechanical properties
  • Multi-sealing perimeter with internal and rear silicone
  • Contacts made of copper alloy to ensure electrical reliability
Supplier's Site Datasheet
Philadelphia, PA, United States
AT 6C 20 AWG SKT PLG

AT 6C 20 AWG SKT PLG

Buy Now
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - ATM06-6S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
ATM06-6S
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type ATM06-6S
6 PIN PLUG

6 PIN PLUG

Buy Now
Automotive Connectors - 1741621 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1741621
Automotive Connectors 1741621
Amphenol Industrial ATM06-6S

Amphenol Industrial ATM06-6S

Supplier's Site
Automotive Connectors - 1741504 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1741504
Automotive Connectors 1741504
Amphenol Industrial ATM06-6S

Amphenol Industrial ATM06-6S

Supplier's Site
Rectangular Connector Housings - 889-1487-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-1487-ND
Rectangular Connector Housings 889-1487-ND
6 Rectangular Connectors - Housings Plug Gray

6 Rectangular Connectors - Housings Plug Gray

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Low Pin Connectors - ATM06-6S - Chief Enterprises LLC
Elmhurst, IL, United States
Low Pin Connectors
ATM06-6S
Low Pin Connectors ATM06-6S
Connector, Amphenol Sine, ATM Series, 6 Pin Plug

Connector, Amphenol Sine, ATM Series, 6 Pin Plug

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
ATM06-6S
Connectors >> Rectangular Connectors Housings ATM06-6S
3x6P 6 3 - Rectangular Connectors Housings ROHS

3x6P 6 3 - Rectangular Connectors Housings ROHS

Supplier's Site

Technical Specifications

  Waytek, Inc. PEI-Genesis Heilind Electronics, Inc. RS Components, Ltd. DigiKey Powell Electronics, Inc. Chief Enterprises LLC LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 38626 Amphenol Sine ATM06-6S ATM06-6S 1741621 889-1487-ND ATM06-6S ATM06-6S ATM06-6S
Product Name Amphenol Sine Systems ATM06-6S 6-Way ATM Connector Plug, DTM06-6S Compatible Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Automotive Connectors Rectangular Connector Housings Low Pin Connectors Connectors >> Rectangular Connectors Housings
Connector Type Automotive Connector Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Standard Housings, Black - 5916G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead, Through Hole Solder
Current Rating 55.0 to 120.0 amps
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details