Amphenol Sine Systems Automotive Housing, Plug, 6Pos, 7.5A; Product Range Amphenol Sine/tuchel ATM06-6S-SR01GN

Description
AUTOMOTIVE HOUSING, PLUG, 6POS, 7.5A; Product Range:ATM Series; Gender:Plug; No. of Positions:6Positions ; For Use With:Amphenol ATM Series Size 20 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, PLUG, 6POS, 7.5A; Product Range:ATM Series; Gender:Plug; No. of Positions:6Positions ; For Use With:Amphenol ATM Series Size 20 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 6Pos, 7.5A; Product Range Amphenol Sine/tuchel - 24AK8523 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 6Pos, 7.5A; Product Range Amphenol Sine/tuchel
24AK8523
Automotive Housing, Plug, 6Pos, 7.5A; Product Range Amphenol Sine/tuchel 24AK8523
AUTOMOTIVE HOUSING, PLUG, 6POS, 7.5A; Product Range:ATM Series; Gender:Plug; No. of Positions:6Positions ; For Use With:Amphenol ATM Series Size 20 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 6POS, 7.5A; Product Range:ATM Series; Gender:Plug; No. of Positions:6Positions; For Use With:Amphenol ATM Series Size 20 Automotive Socket Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP67RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 24AK8523
Product Name Automotive Housing, Plug, 6Pos, 7.5A; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details