Amphenol Sine Systems Automotive Connectors ATM06-4S

Description
Amphenol Industrial ATM06-4S
Request a Quote Datasheet
Description
Amphenol Industrial ATM06-4S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - 1741615 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1741615
Automotive Connectors 1741615
Amphenol Industrial ATM06-4S

Amphenol Industrial ATM06-4S

Supplier's Site
Automotive Connectors - 1741503 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1741503
Automotive Connectors 1741503
Amphenol Industrial ATM06-4S

Amphenol Industrial ATM06-4S

Supplier's Site
Rectangular Connector Housings - 889-1486-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-1486-ND
Rectangular Connector Housings 889-1486-ND
4 Rectangular Connectors - Housings Plug Gray

4 Rectangular Connectors - Housings Plug Gray

Buy Now Datasheet
Philadelphia, PA, United States
AT 4C 20 AWG SKT PLG

AT 4C 20 AWG SKT PLG

Buy Now
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - ATM06-4S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
ATM06-4S
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type ATM06-4S
4 PIN PLUG

4 PIN PLUG

Buy Now
Amphenol Sine Systems ATM06-4S 4-Way ATM Connector Plug, DTM06-4S Compatible - 38624 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems ATM06-4S 4-Way ATM Connector Plug, DTM06-4S Compatible
38624
Amphenol Sine Systems ATM06-4S 4-Way ATM Connector Plug, DTM06-4S Compatible 38624
Amphenol Sine Systems ATM06-4S ATM Connector Plug Category: Amphenol ATM Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DTM06-4S Series: ATM Number of Pins: 4 Gauge 22-16 Ga. RoHS compliant Temperature Range: 257°F (125°C) to -67°F (-55°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors Similar design and strength to Amphenol AT (Deutsch DT), but smaller gauge for space-saving applications Integral latching system on connectors ensure definitive electrical and mechanical connection Thermoplastic, UV resistant connector housings Exceptional dielectric and mechanical properties Multi-sealing perimeter with internal and rear silicone Contacts made of copper alloy to ensure electrical reliability
  • Amphenol Sine Systems ATM06-4S ATM Connector Plug
  • Category: Amphenol ATM Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # DTM06-4S
  • Series: ATM
  • Number of Pins: 4
  • Gauge 22-16 Ga.
  • RoHS compliant
  • Temperature Range: 257°F (125°C) to -67°F (-55°C)
  • Meets or exceeds 1500VDC
  • High-performance, cost effective alternative to Deutsch DTM connectors
  • Similar design and strength to Amphenol AT (Deutsch DT), but smaller gauge for space-saving applications
  • Integral latching system on connectors ensure definitive electrical and mechanical connection
  • Thermoplastic, UV resistant connector housings
  • Exceptional dielectric and mechanical properties
  • Multi-sealing perimeter with internal and rear silicone
  • Contacts made of copper alloy to ensure electrical reliability
Supplier's Site Datasheet
 - ATM06-4S - Powell Electronics, Inc.
Swedesboro, NJ, United States
4 Pos Plug Female Connector

4 Pos Plug Female Connector

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Low Pin Connectors - ATM06-4S - Chief Enterprises LLC
Elmhurst, IL, United States
Low Pin Connectors
ATM06-4S
Low Pin Connectors ATM06-4S
Connector, Amphenol Sine, ATM Series, 4 Pin Plug

Connector, Amphenol Sine, ATM Series, 4 Pin Plug

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey PEI-Genesis Heilind Electronics, Inc. Waytek, Inc. Powell Electronics, Inc. Chief Enterprises LLC
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1741615 889-1486-ND Amphenol Sine ATM06-4S ATM06-4S 38624 ATM06-4S ATM06-4S
Product Name Automotive Connectors Rectangular Connector Housings Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Amphenol Sine Systems ATM06-4S 4-Way ATM Connector Plug, DTM06-4S Compatible Low Pin Connectors
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1345G16 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details