Amphenol Sine Systems Connector Housing, Plug, 4 Position; Product Range Amphenol Sine/tuchel ATM06-4S

Description
CONNECTOR HOUSING, PLUG, 4 POSITION; Product Range:AT BoardLock Series™; Gender:Plug; No. of Positions:4Positions ; For Use With:ATM Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 4 POSITION; Product Range:AT BoardLock Series™; Gender:Plug; No. of Positions:4Positions ; For Use With:ATM Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 4 Position; Product Range Amphenol Sine/tuchel - 66W3164 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 4 Position; Product Range Amphenol Sine/tuchel
66W3164
Connector Housing, Plug, 4 Position; Product Range Amphenol Sine/tuchel 66W3164
CONNECTOR HOUSING, PLUG, 4 POSITION; Product Range:AT BoardLock Series™; Gender:Plug; No. of Positions:4Positions ; For Use With:ATM Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 4 POSITION; Product Range:AT BoardLock Series™; Gender:Plug; No. of Positions:4Positions; For Use With:ATM Series Socket Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 66W3164
Product Name Connector Housing, Plug, 4 Position; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details