Automotive Connectors ATM 4S KIT WEDGE & CONTACTS Product overview: ATM06-4S-KIT01 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-ATM06-4S-KIT01 can be used for catalog matching and distributor lookup.
KIT 4 SKT PLUG, WEDGE + CONTS
Connector
4 Position Rectangular Plug Connector Crimp 16-22 AWG
AUTOMOTIVE CONNECTOR, PLUG, 4POS, 7.5A; Product Range:AT BoardLock Series™; Automotive Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Automotive Contact Type:Crimp Socket; Contact Material:Copper Alloy RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | PEI-Genesis | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2026-ATM06-4S-KIT01 | Amphenol Sine ATM06-4S-KIT01 | ATM06-4S-KIT01 | 889-1220-ND | 26Y6779 |
| Product Name | Automotive Electronic Connector | Free Hanging, Panel Mount | Automotive Connector, Plug, 4Pos, 7.5A; Product Range Amphenol Sine/tuchel | ||
| Connector Type | Automotive Connector | Automotive Connector | |||
| Gender | Male / Plug; Female / Jack | Male / Plug | |||
| Current Rating | 7.5 amps |