Amphenol Sine Systems Connector Housing, Plug, 3 Position; Product Range Amphenol Sine/tuchel ATM06-3S

Description
CONNECTOR HOUSING, PLUG, 3 POSITION; Product Range:AT BoardLock Series™; Gender:Plug; No. of Positions:3Positions ; For Use With:ATM Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 3 POSITION; Product Range:AT BoardLock Series™; Gender:Plug; No. of Positions:3Positions ; For Use With:ATM Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 3 Position; Product Range Amphenol Sine/tuchel - 66W3163 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 3 Position; Product Range Amphenol Sine/tuchel
66W3163
Connector Housing, Plug, 3 Position; Product Range Amphenol Sine/tuchel 66W3163
CONNECTOR HOUSING, PLUG, 3 POSITION; Product Range:AT BoardLock Series™; Gender:Plug; No. of Positions:3Positions ; For Use With:ATM Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 3 POSITION; Product Range:AT BoardLock Series™; Gender:Plug; No. of Positions:3Positions; For Use With:ATM Series Socket Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 66W3163
Product Name Connector Housing, Plug, 3 Position; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 29 mm (1.14 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details