Amphenol Sine Systems Automotive Housing, Plug, 3Pos, 7.5A; Product Range Amphenol Sine/tuchel ATM06-3S-SR01YL

Description
AUTOMOTIVE HOUSING, PLUG, 3POS, 7.5A; Product Range:ATM Series; Gender:Plug; No. of Positions:3Positions ; For Use With:Amphenol ATM Series Size 20 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 3POS, 7.5A; Product Range:ATM Series; Gender:Plug; No. of Positions:3Positions ; For Use With:Amphenol ATM Series Size 20 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Automotive Housing, Plug, 3Pos, 7.5A (part number 24AK8511) is designed for use in automotive applications, specifically compatible with Amphenol ATM Series Size 20 automotive socket contacts. The housing is constructed from thermoplastic material and features a silicone rubber seal, ensuring durability and moisture resistance with an IP67 rating when mated. It supports a current rating of 7.5 amps and operates effectively within a temperature range of -55°C to +125°C. The product is RoHS compliant and has a mating cycle durability of 100 cycles. The connector accommodates wire sizes ranging from 16 to 22 AWG, with a maximum insulation outer diameter of 3.05 mm. A contact retention wedge (AWM-3S) is required for proper assembly.

Datasheet Summary
Powered by GS/AI

The Automotive Housing, Plug, 3Pos, 7.5A (part number 24AK8511) is designed for use in automotive applications, specifically compatible with Amphenol ATM Series Size 20 automotive socket contacts. The housing is constructed from thermoplastic material and features a silicone rubber seal, ensuring durability and moisture resistance with an IP67 rating when mated. It supports a current rating of 7.5 amps and operates effectively within a temperature range of -55°C to +125°C. The product is RoHS compliant and has a mating cycle durability of 100 cycles. The connector accommodates wire sizes ranging from 16 to 22 AWG, with a maximum insulation outer diameter of 3.05 mm. A contact retention wedge (AWM-3S) is required for proper assembly.

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 3Pos, 7.5A; Product Range Amphenol Sine/tuchel - 24AK8511 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 3Pos, 7.5A; Product Range Amphenol Sine/tuchel
24AK8511
Automotive Housing, Plug, 3Pos, 7.5A; Product Range Amphenol Sine/tuchel 24AK8511
AUTOMOTIVE HOUSING, PLUG, 3POS, 7.5A; Product Range:ATM Series; Gender:Plug; No. of Positions:3Positions ; For Use With:Amphenol ATM Series Size 20 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 3POS, 7.5A; Product Range:ATM Series; Gender:Plug; No. of Positions:3Positions; For Use With:Amphenol ATM Series Size 20 Automotive Socket Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP67RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 24AK8511
Product Name Automotive Housing, Plug, 3Pos, 7.5A; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 9 mm (0.3543 inch)
Bearing Bore / Ring O.D. 0.2362 inch (6 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details