Amphenol Sine Systems Automotive Housing, Plug, 3Pos, 7.5A; Product Range Amphenol Sine/tuchel ATM06-3S-SR01RD

Description
AUTOMOTIVE HOUSING, PLUG, 3POS, 7.5A; Product Range:ATM Series; Gender:Plug; No. of Positions:3Positions ; For Use With:Amphenol ATM Series Size 20 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, PLUG, 3POS, 7.5A; Product Range:ATM Series; Gender:Plug; No. of Positions:3Positions ; For Use With:Amphenol ATM Series Size 20 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 3Pos, 7.5A; Product Range Amphenol Sine/tuchel - 24AK8509 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 3Pos, 7.5A; Product Range Amphenol Sine/tuchel
24AK8509
Automotive Housing, Plug, 3Pos, 7.5A; Product Range Amphenol Sine/tuchel 24AK8509
AUTOMOTIVE HOUSING, PLUG, 3POS, 7.5A; Product Range:ATM Series; Gender:Plug; No. of Positions:3Positions ; For Use With:Amphenol ATM Series Size 20 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 3POS, 7.5A; Product Range:ATM Series; Gender:Plug; No. of Positions:3Positions; For Use With:Amphenol ATM Series Size 20 Automotive Socket Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP67RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 24AK8509
Product Name Automotive Housing, Plug, 3Pos, 7.5A; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details