Amphenol Sine Systems Automotive Housing, Plug, 3Pos, Ip67; Product Range Amphenol Sine/tuchel ATM06-3S-SR01GY

Description
AUTOMOTIVE HOUSING, PLUG, 3POS, IP67; Product Range:ATM PanelMate Series™; Gender:Plug; No. of Positions:3Positions ; For Use With:Amphenol ATM Series Size 20 Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, PLUG, 3POS, IP67; Product Range:ATM PanelMate Series™; Gender:Plug; No. of Positions:3Positions ; For Use With:Amphenol ATM Series Size 20 Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 3Pos, Ip67; Product Range Amphenol Sine/tuchel - 78AC5949 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 3Pos, Ip67; Product Range Amphenol Sine/tuchel
78AC5949
Automotive Housing, Plug, 3Pos, Ip67; Product Range Amphenol Sine/tuchel 78AC5949
AUTOMOTIVE HOUSING, PLUG, 3POS, IP67; Product Range:ATM PanelMate Series™; Gender:Plug; No. of Positions:3Positions ; For Use With:Amphenol ATM Series Size 20 Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 3POS, IP67; Product Range:ATM PanelMate Series™; Gender:Plug; No. of Positions:3Positions; For Use With:Amphenol ATM Series Size 20 Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78AC5949
Product Name Automotive Housing, Plug, 3Pos, Ip67; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 38.1 mm (1.5 inch)
Bearing Bore / Ring O.D. 1.25 inch (31.75 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details