Connector
3 Position Rectangular Plug Connector Crimp 16-22 AWG
AUTOMOTIVE CONNECTOR, 3POS, PLUG, 7.5A; Product Range:AT BoardLock Series™; Automotive Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Socket; Contact Material:Copper Alloy RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ATM06-3S-KIT01 | 889-1218-ND | 26Y6778 |
| Product Name | Free Hanging, Panel Mount | Automotive Connector, 3Pos, Plug, 7.5A; Product Range Amphenol Sine/tuchel | |
| Mounting | Free Hanging (In-Line) |