Amphenol Sine Systems Rectangular Connector Accessories ATM06-3S-CAP

Description
Connector Cap (Cover), Dust For ATM Series Plugs
Request a Quote Datasheet
Description
Connector Cap (Cover), Dust For ATM Series Plugs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Accessories - 889-ATM06-3S-CAP-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
889-ATM06-3S-CAP-ND
Rectangular Connector Accessories 889-ATM06-3S-CAP-ND
Connector Cap (Cover), Dust For ATM Series Plugs

Connector Cap (Cover), Dust For ATM Series Plugs

Buy Now Datasheet
Connectors Crimp Housings, Accessories - ATM06-3S-CAP - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Accessories
ATM06-3S-CAP
Connectors Crimp Housings, Accessories ATM06-3S-CAP
DUST CAP FOR 3 POSITION PLUG,

DUST CAP FOR 3 POSITION PLUG,

Buy Now
Automotive Connectors - ATM06-3S-CAP - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
ATM06-3S-CAP
Automotive Connectors ATM06-3S-CAP
Dust Cap for 3 Position Plug Grey

Dust Cap for 3 Position Plug Grey

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Amphenol Sine Systems ATM06-3S-CAP 3-Way Connector Plug, ATM Dust Cap, Black - 40137 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems ATM06-3S-CAP 3-Way Connector Plug, ATM Dust Cap, Black
40137
Amphenol Sine Systems ATM06-3S-CAP 3-Way Connector Plug, ATM Dust Cap, Black 40137
Amhenol Sine Systems A Series™ Caps are a low-cost alternative to using standard connectors with sealing plugs and provide an optional protective covering for harsh environmental and industrial applications. All caps are IP68 rated (1 m of water for 24 hours). Amphenol Sine Systems ATM06-3S-CAP 3-Way Connector Plug Category: Amphenol ATM Series™ Connectors Manufacturer: Amphenol Sine Systems Series: ATM Number of Pins: 3 Operating Temperature Range: -67°F (-55°C) to 257°F (125°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors Integral latching system on connectors ensure definitive electrical and mechanical connection Thermoplastic, UV resistant connector housings Exceptional dielectric and mechanical properties Multi-sealing perimeter with internal and rear silicone Ingress Protection Rating: IP68 (in mated condition) Silicone elastomer seals on plug and receptacle connector housings Mating Connector: 38623

Amhenol Sine Systems A Series™ Caps are a low-cost alternative to using standard connectors with sealing plugs and provide an optional protective covering for harsh environmental and industrial applications. All caps are IP68 rated (1 m of water for 24 hours).

  • Amphenol Sine Systems ATM06-3S-CAP 3-Way Connector Plug
  • Category: Amphenol ATM Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Series: ATM
  • Number of Pins: 3
  • Operating Temperature Range: -67°F (-55°C) to 257°F (125°C)
  • Meets or exceeds 1500VDC
  • High-performance, cost effective alternative to Deutsch DTM connectors
  • Integral latching system on connectors ensure definitive electrical and mechanical connection
  • Thermoplastic, UV resistant connector housings
  • Exceptional dielectric and mechanical properties
  • Multi-sealing perimeter with internal and rear silicone
  • Ingress Protection Rating: IP68 (in mated condition)
  • Silicone elastomer seals on plug and receptacle connector housings
  • Mating Connector: 38623
Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Powell Electronics, Inc. Waytek, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-ATM06-3S-CAP-ND ATM06-3S-CAP ATM06-3S-CAP ATM06-3S-CAP 40137
Product Name Rectangular Connector Accessories Connectors Crimp Housings, Accessories Automotive Connectors Amphenol Sine Systems ATM06-3S-CAP 3-Way Connector Plug, ATM Dust Cap, Black
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Plug - NDHN3G4 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
2 suppliers
Wire to Board - 30.262-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Vertical with Board
Termination Screw - Rising Cage Clamp
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1211/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers