Amphenol Sine Systems Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type ATM06-2S

Description
2 PIN PLUG
Request a Quote Datasheet
Description
2 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - ATM06-2S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
ATM06-2S
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type ATM06-2S
2 PIN PLUG

2 PIN PLUG

Buy Now
Amphenol Sine Systems ATM06-2S 2-Way ATM Connector Plug, DTM06-2S Compatible - 38620 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems ATM06-2S 2-Way ATM Connector Plug, DTM06-2S Compatible
38620
Amphenol Sine Systems ATM06-2S 2-Way ATM Connector Plug, DTM06-2S Compatible 38620
Amphenol Sine Systems ATM06-2S ATM Connector Plug Category: Amphenol ATM Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DTM06-2S Series: ATM Number of Pins: 2 Gauge 22-16 Ga. RoHS compliant Temperature Range: 257°F (125°C) to -67°F (-55°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors Similar design and strength to Amphenol AT (Deutsch DT), but smaller gauge for space-saving applications Integral latching system on connectors ensure definitive electrical and mechanical connection Thermoplastic, UV resistant connector housings Exceptional dielectric and mechanical properties Multi-sealing perimeter with internal and rear silicone Contacts made of copper alloy to ensure electrical reliability
  • Amphenol Sine Systems ATM06-2S ATM Connector Plug
  • Category: Amphenol ATM Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # DTM06-2S
  • Series: ATM
  • Number of Pins: 2
  • Gauge 22-16 Ga.
  • RoHS compliant
  • Temperature Range: 257°F (125°C) to -67°F (-55°C)
  • Meets or exceeds 1500VDC
  • High-performance, cost effective alternative to Deutsch DTM connectors
  • Similar design and strength to Amphenol AT (Deutsch DT), but smaller gauge for space-saving applications
  • Integral latching system on connectors ensure definitive electrical and mechanical connection
  • Thermoplastic, UV resistant connector housings
  • Exceptional dielectric and mechanical properties
  • Multi-sealing perimeter with internal and rear silicone
  • Contacts made of copper alloy to ensure electrical reliability
Supplier's Site Datasheet
Rectangular Connector Housings - 889-1484-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-1484-ND
Rectangular Connector Housings 889-1484-ND
2 Rectangular Connectors - Housings Plug Gray

2 Rectangular Connectors - Housings Plug Gray

Buy Now Datasheet
Automotive Connectors - 1741595 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1741595
Automotive Connectors 1741595
Amphenol Industrial ATM06-2S

Amphenol Industrial ATM06-2S

Supplier's Site
Automotive Connectors - 1741501 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1741501
Automotive Connectors 1741501
Amphenol Industrial ATM06-2S

Amphenol Industrial ATM06-2S

Supplier's Site
Philadelphia, PA, United States
ATM 2WAY SKT PLUG GREY

ATM 2WAY SKT PLUG GREY

Buy Now
Swedesboro, NJ, United States
2-Way Plug, Female Connector

2-Way Plug, Female Connector

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Low Pin Connectors - ATM06-2S - Chief Enterprises LLC
Elmhurst, IL, United States
Low Pin Connectors
ATM06-2S
Low Pin Connectors ATM06-2S
Connector, Amphenol Sine, ATM Series, 2 Pin Plug

Connector, Amphenol Sine, ATM Series, 2 Pin Plug

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Waytek, Inc. DigiKey RS Components, Ltd. PEI-Genesis Powell Electronics, Inc. Chief Enterprises LLC
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ATM06-2S 38620 889-1484-ND 1741595 Amphenol Sine ATM06-2S ATM06-2S ATM06-2S
Product Name Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Amphenol Sine Systems ATM06-2S 2-Way ATM Connector Plug, DTM06-2S Compatible Rectangular Connector Housings Automotive Connectors Low Pin Connectors
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
ix Industrial IO Plug - NDHN3E7 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
2 suppliers
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details