Amphenol Sine Systems Connector Housing, Plug, 2 Way, Plastic; Product Range Amphenol Sine/tuchel ATM06-2S

Description
CONNECTOR HOUSING, PLUG, 2 WAY, PLASTIC; Product Range:ATM Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:-; For Use With:ATM Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 2 WAY, PLASTIC; Product Range:ATM Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:-; For Use With:ATM Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 2 Way, Plastic; Product Range Amphenol Sine/tuchel - 12X8209 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 2 Way, Plastic; Product Range Amphenol Sine/tuchel
12X8209
Connector Housing, Plug, 2 Way, Plastic; Product Range Amphenol Sine/tuchel 12X8209
CONNECTOR HOUSING, PLUG, 2 WAY, PLASTIC; Product Range:ATM Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:-; For Use With:ATM Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 2 WAY, PLASTIC; Product Range:ATM Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:-; For Use With:ATM Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Housing, Plug, 2 Position; Product Range Amphenol Sine/tuchel - 66W3162 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 2 Position; Product Range Amphenol Sine/tuchel
66W3162
Connector Housing, Plug, 2 Position; Product Range Amphenol Sine/tuchel 66W3162
CONNECTOR HOUSING, PLUG, 2 POSITION; Product Range:ATM Series; Gender:Plug; No. of Positions:2Positions ; For Use With:ATM Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Voltage Rating:1500V RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 2 POSITION; Product Range:ATM Series; Gender:Plug; No. of Positions:2Positions; For Use With:ATM Series Socket Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP67; Voltage Rating:1500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 12X8209
Product Name Connector Housing, Plug, 2 Way, Plastic; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details