Amphenol Sine Systems Automotive Housing, Plug, 2Pos, 7.5A; Product Range Amphenol Sine/tuchel ATM06-2S-SR01RD

Description
AUTOMOTIVE HOUSING, PLUG, 2POS, 7.5A; Product Range:ATM Series; Gender:Plug; No. of Positions:2Positions ; For Use With:Amphenol ATM Series Size 20 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, PLUG, 2POS, 7.5A; Product Range:ATM Series; Gender:Plug; No. of Positions:2Positions ; For Use With:Amphenol ATM Series Size 20 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 2Pos, 7.5A; Product Range Amphenol Sine/tuchel - 24AK8501 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 2Pos, 7.5A; Product Range Amphenol Sine/tuchel
24AK8501
Automotive Housing, Plug, 2Pos, 7.5A; Product Range Amphenol Sine/tuchel 24AK8501
AUTOMOTIVE HOUSING, PLUG, 2POS, 7.5A; Product Range:ATM Series; Gender:Plug; No. of Positions:2Positions ; For Use With:Amphenol ATM Series Size 20 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 2POS, 7.5A; Product Range:ATM Series; Gender:Plug; No. of Positions:2Positions; For Use With:Amphenol ATM Series Size 20 Automotive Socket Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP67RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 24AK8501
Product Name Automotive Housing, Plug, 2Pos, 7.5A; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375094 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 8 mm (0.3150 inch)
Bearing Bore / Ring O.D. 0.1969 inch (5 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details