Amphenol Sine Systems Plug Housing, Automotive, 2Pos, B Keyed; Product Range Amphenol Sine/tuchel ATM06-2S-RB120BK

Description
PLUG HOUSING, AUTOMOTIVE, 2POS, B KEYED; Product Range:ATM Series; Gender:Plug; No. of Positions:2Positions ; For Use With:Amphenol DuraMate Series AT62-201-2031 Automotive Socket Contact; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
PLUG HOUSING, AUTOMOTIVE, 2POS, B KEYED; Product Range:ATM Series; Gender:Plug; No. of Positions:2Positions ; For Use With:Amphenol DuraMate Series AT62-201-2031 Automotive Socket Contact; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, Automotive, 2Pos, B Keyed; Product Range Amphenol Sine/tuchel - 33AH2923 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, Automotive, 2Pos, B Keyed; Product Range Amphenol Sine/tuchel
33AH2923
Plug Housing, Automotive, 2Pos, B Keyed; Product Range Amphenol Sine/tuchel 33AH2923
PLUG HOUSING, AUTOMOTIVE, 2POS, B KEYED; Product Range:ATM Series; Gender:Plug; No. of Positions:2Positions ; For Use With:Amphenol DuraMate Series AT62-201-2031 Automotive Socket Contact; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

PLUG HOUSING, AUTOMOTIVE, 2POS, B KEYED; Product Range:ATM Series; Gender:Plug; No. of Positions:2Positions; For Use With:Amphenol DuraMate Series AT62-201-2031 Automotive Socket Contact; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 33AH2923
Product Name Plug Housing, Automotive, 2Pos, B Keyed; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details