Amphenol Sine Systems Amphenol Sine Systems ATM06-2S-CAP 2-Way Connector Plug, ATM Dust Cap, Gray ATM06-2S-CAP

Description
Amhenol Sine Systems A Series™ Caps are a low-cost alternative to using standard connectors with sealing plugs and provide an optional protective covering for harsh environmental and industrial applications. All caps are IP68 rated (1 m of water for 24 hours). Amphenol Sine Systems ATM06-2S-CAP 2-Way Connector Plug Category: Amphenol ATM Series™ Connectors Manufacturer: Amphenol Sine Systems Series: ATM Number of Pins: 2 Operating Temperature Range: -67°F (-55°C) to 257°F (125°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors Integral latching system on connectors ensure definitive electrical and mechanical connection Thermoplastic, UV resistant connector housings Exceptional dielectric and mechanical properties Multi-sealing perimeter with internal and rear silicone Ingress Protection Rating: IP68 (in mated condition) Silicone elastomer seals on plug and receptacle connector housings Mating Connector: 38621
Request a Quote Datasheet
Description
Amhenol Sine Systems A Series™ Caps are a low-cost alternative to using standard connectors with sealing plugs and provide an optional protective covering for harsh environmental and industrial applications. All caps are IP68 rated (1 m of water for 24 hours). Amphenol Sine Systems ATM06-2S-CAP 2-Way Connector Plug Category: Amphenol ATM Series™ Connectors Manufacturer: Amphenol Sine Systems Series: ATM Number of Pins: 2 Operating Temperature Range: -67°F (-55°C) to 257°F (125°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors Integral latching system on connectors ensure definitive electrical and mechanical connection Thermoplastic, UV resistant connector housings Exceptional dielectric and mechanical properties Multi-sealing perimeter with internal and rear silicone Ingress Protection Rating: IP68 (in mated condition) Silicone elastomer seals on plug and receptacle connector housings Mating Connector: 38621
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems ATM06-2S-CAP 2-Way Connector Plug, ATM Dust Cap, Gray - 40136 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems ATM06-2S-CAP 2-Way Connector Plug, ATM Dust Cap, Gray
40136
Amphenol Sine Systems ATM06-2S-CAP 2-Way Connector Plug, ATM Dust Cap, Gray 40136
Amhenol Sine Systems A Series™ Caps are a low-cost alternative to using standard connectors with sealing plugs and provide an optional protective covering for harsh environmental and industrial applications. All caps are IP68 rated (1 m of water for 24 hours). Amphenol Sine Systems ATM06-2S-CAP 2-Way Connector Plug Category: Amphenol ATM Series™ Connectors Manufacturer: Amphenol Sine Systems Series: ATM Number of Pins: 2 Operating Temperature Range: -67°F (-55°C) to 257°F (125°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors Integral latching system on connectors ensure definitive electrical and mechanical connection Thermoplastic, UV resistant connector housings Exceptional dielectric and mechanical properties Multi-sealing perimeter with internal and rear silicone Ingress Protection Rating: IP68 (in mated condition) Silicone elastomer seals on plug and receptacle connector housings Mating Connector: 38621

Amhenol Sine Systems A Series™ Caps are a low-cost alternative to using standard connectors with sealing plugs and provide an optional protective covering for harsh environmental and industrial applications. All caps are IP68 rated (1 m of water for 24 hours).

  • Amphenol Sine Systems ATM06-2S-CAP 2-Way Connector Plug
  • Category: Amphenol ATM Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Series: ATM
  • Number of Pins: 2
  • Operating Temperature Range: -67°F (-55°C) to 257°F (125°C)
  • Meets or exceeds 1500VDC
  • High-performance, cost effective alternative to Deutsch DTM connectors
  • Integral latching system on connectors ensure definitive electrical and mechanical connection
  • Thermoplastic, UV resistant connector housings
  • Exceptional dielectric and mechanical properties
  • Multi-sealing perimeter with internal and rear silicone
  • Ingress Protection Rating: IP68 (in mated condition)
  • Silicone elastomer seals on plug and receptacle connector housings
  • Mating Connector: 38621
Supplier's Site Datasheet
Rectangular Connector Accessories - 889-ATM06-2S-CAP-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
889-ATM06-2S-CAP-ND
Rectangular Connector Accessories 889-ATM06-2S-CAP-ND
Connector Cap (Cover), Dust For ATM Series Plugs

Connector Cap (Cover), Dust For ATM Series Plugs

Buy Now Datasheet
Swedesboro, NJ, United States
Automotive Connectors
ATM06-2S-CAP
Automotive Connectors ATM06-2S-CAP
Dust Cap for 2 Position plug grey

Dust Cap for 2 Position plug grey

Buy Now
Swedesboro, NJ, United States
connector accessories
ATM06-2S-CAP
connector accessories ATM06-2S-CAP
4-Way Plug, Female Connector, Black

4-Way Plug, Female Connector, Black

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now

Technical Specifications

  Waytek, Inc. DigiKey Powell Electronics, Inc. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 40136 889-ATM06-2S-CAP-ND ATM06-2S-CAP ATM06-2S-CAP
Product Name Amphenol Sine Systems ATM06-2S-CAP 2-Way Connector Plug, ATM Dust Cap, Gray Rectangular Connector Accessories Automotive Connectors connector accessories
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products