Amphenol Sine Systems Plug Housing, 12Pos, Thermoplastic, Blk; Product Range Amphenol Sine/tuchel ATM06-12SB

Description
PLUG HOUSING, 12POS, THERMOPLASTIC, BLK; Product Range:ATM Series; Gender:Plug; No. of Positions:12Position s; For Use With:Amphenol ATM Series Size 20 Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes
Datasheet
Description
PLUG HOUSING, 12POS, THERMOPLASTIC, BLK; Product Range:ATM Series; Gender:Plug; No. of Positions:12Position s; For Use With:Amphenol ATM Series Size 20 Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 12Pos, Thermoplastic, Blk; Product Range Amphenol Sine/tuchel - 66W6612 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 12Pos, Thermoplastic, Blk; Product Range Amphenol Sine/tuchel
66W6612
Plug Housing, 12Pos, Thermoplastic, Blk; Product Range Amphenol Sine/tuchel 66W6612
PLUG HOUSING, 12POS, THERMOPLASTIC, BLK; Product Range:ATM Series; Gender:Plug; No. of Positions:12Position s; For Use With:Amphenol ATM Series Size 20 Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes

PLUG HOUSING, 12POS, THERMOPLASTIC, BLK; Product Range:ATM Series; Gender:Plug; No. of Positions:12Positions; For Use With:Amphenol ATM Series Size 20 Socket Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 66W6612
Product Name Plug Housing, 12Pos, Thermoplastic, Blk; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 1.1 inch (28 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details