Amphenol Sine Systems Connector Housing, Plug, 12 Way, Plastic; Product Range Amphenol Sine/tuchel ATM06-12SA

Description
CONNECTOR HOUSING, PLUG, 12 WAY, PLASTIC; Product Range:ATM Series; Gender:Plug; No. of Positions:12Ways; Pitch Spacing:-; For Use With:ATM Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 12 WAY, PLASTIC; Product Range:ATM Series; Gender:Plug; No. of Positions:12Ways; Pitch Spacing:-; For Use With:ATM Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 12 Way, Plastic; Product Range Amphenol Sine/tuchel - 12X8208 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 12 Way, Plastic; Product Range Amphenol Sine/tuchel
12X8208
Connector Housing, Plug, 12 Way, Plastic; Product Range Amphenol Sine/tuchel 12X8208
CONNECTOR HOUSING, PLUG, 12 WAY, PLASTIC; Product Range:ATM Series; Gender:Plug; No. of Positions:12Ways; Pitch Spacing:-; For Use With:ATM Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 12 WAY, PLASTIC; Product Range:ATM Series; Gender:Plug; No. of Positions:12Ways; Pitch Spacing:-; For Use With:ATM Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Housing, Plug, 12 Position; Product Range Amphenol Sine/tuchel - 66W3161 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 12 Position; Product Range Amphenol Sine/tuchel
66W3161
Connector Housing, Plug, 12 Position; Product Range Amphenol Sine/tuchel 66W3161
CONNECTOR HOUSING, PLUG, 12 POSITION; Product Range:ATM Series; Gender:Plug; No. of Positions:12Position s; For Use With:ATM Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Voltage Rating:1500V RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 12 POSITION; Product Range:ATM Series; Gender:Plug; No. of Positions:12Positions; For Use With:ATM Series Socket Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP67; Voltage Rating:1500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 12X8208
Product Name Connector Housing, Plug, 12 Way, Plastic; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 265 mm (10.43 inch)
Bearing Bore / Ring O.D. 9.45 inch (240 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details