Amphenol Sine Systems Rectangular Connector Housings ATM06-12SA

Description
AT 12C 20 AWG SKT PLG A KEY
Request a Quote Datasheet
Description
AT 12C 20 AWG SKT PLG A KEY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Philadelphia, PA, United States
AT 12C 20 AWG SKT PLG A KEY

AT 12C 20 AWG SKT PLG A KEY

Buy Now
Rectangular Connector Housings - 889-1482-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-1482-ND
Rectangular Connector Housings 889-1482-ND
12 Rectangular Connectors - Housings Plug Gray

12 Rectangular Connectors - Housings Plug Gray

Buy Now Datasheet
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - ATM06-12SA - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
ATM06-12SA
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type ATM06-12SA
12 PIN PLUG KEY POSITION

12 PIN PLUG KEY POSITION

Buy Now
Singapore, Singapore
Automotive Electronic Connector
2026-ATM06-12SA
Automotive Electronic Connector 2026-ATM06-12SA
Automotive Connectors PLUG, 12-WAY Product overview: ATM06-12SA from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-ATM06-12SA can be used for catalog matching and distributor lookup.

Automotive Connectors PLUG, 12-WAY Product overview: ATM06-12SA from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-ATM06-12SA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Connectors - 1741638 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1741638
Automotive Connectors 1741638
Amphenol Industrial ATM06-12SA

Amphenol Industrial ATM06-12SA

Supplier's Site
Automotive Connectors - 1741506 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1741506
Automotive Connectors 1741506
Amphenol Industrial ATM06-12SA

Amphenol Industrial ATM06-12SA

Supplier's Site
Amphenol Sine Systems ATM06-12SA 12-Way ATM Connector Plug, DTM06-12SA Compatible - 38630 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems ATM06-12SA 12-Way ATM Connector Plug, DTM06-12SA Compatible
38630
Amphenol Sine Systems ATM06-12SA 12-Way ATM Connector Plug, DTM06-12SA Compatible 38630
Amphenol Sine Systems ATM06-12SA ATM Connector Plugs Category: Amphenol ATM Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DTM06-12SA Series: ATM Number of Pins: 12 Gauge 22-16 Ga. RoHS compliant Temperature Range: 257°F (125°C) to -67°F (-55°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors Similar design and strength to Amphenol AT (Deutsch DT), but smaller gauge for space-saving applications Integral latching system on connectors ensure definitive electrical and mechanical connection Thermoplastic, UV resistant connector housings Exceptional dielectric and mechanical properties Multi-sealing perimeter with internal and rear silicone Contacts made of copper alloy to ensure electrical reliability
  • Amphenol Sine Systems ATM06-12SA ATM Connector Plugs
  • Category: Amphenol ATM Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # DTM06-12SA
  • Series: ATM
  • Number of Pins: 12
  • Gauge 22-16 Ga.
  • RoHS compliant
  • Temperature Range: 257°F (125°C) to -67°F (-55°C)
  • Meets or exceeds 1500VDC
  • High-performance, cost effective alternative to Deutsch DTM connectors
  • Similar design and strength to Amphenol AT (Deutsch DT), but smaller gauge for space-saving applications
  • Integral latching system on connectors ensure definitive electrical and mechanical connection
  • Thermoplastic, UV resistant connector housings
  • Exceptional dielectric and mechanical properties
  • Multi-sealing perimeter with internal and rear silicone
  • Contacts made of copper alloy to ensure electrical reliability
Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Low Pin Connectors - ATM06-12SA - Chief Enterprises LLC
Elmhurst, IL, United States
Low Pin Connectors
ATM06-12SA
Low Pin Connectors ATM06-12SA
Connector, Amphenol Sine, ATM Series, 12 Pin Plug Key Position A

Connector, Amphenol Sine, ATM Series, 12 Pin Plug Key Position A

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Waytek, Inc. Powell Electronics, Inc. Chief Enterprises LLC
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol Sine ATM06-12SA 889-1482-ND ATM06-12SA 2026-ATM06-12SA 1741638 38630 ATM06-12SA ATM06-12SA
Product Name Rectangular Connector Housings Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Automotive Electronic Connector Automotive Connectors Amphenol Sine Systems ATM06-12SA 12-Way ATM Connector Plug, DTM06-12SA Compatible Low Pin Connectors
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

EBC 80 Male Housing Kit - E80400-0009 - Anderson Power Products
Specs
Gender Male / Plug
View Details
4 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details