Amphenol Sine Systems Free Hanging, Panel Mount ATM06-12SA-KT01

Description
KIT 12 SKT PLUG, WEDGE + CONTS
Request a Quote Datasheet
Description
KIT 12 SKT PLUG, WEDGE + CONTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Philadelphia, PA, United States
KIT 12 SKT PLUG, WEDGE + CONTS

KIT 12 SKT PLUG, WEDGE + CONTS

Buy Now
Free Hanging, Panel Mount - 889-1226-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
889-1226-ND
Free Hanging, Panel Mount 889-1226-ND
12 Position Rectangular Plug Connector Crimp 16-22 AWG

12 Position Rectangular Plug Connector Crimp 16-22 AWG

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
2026-ATM06-12SA-KT01
Automotive Electronic Connector 2026-ATM06-12SA-KT01
Automotive Connectors ATM 12S KI T WEDGE & CONTACTS Product overview: ATM06-12SA-KT01 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-ATM06-12SA-KT01 can be used for catalog matching and distributor lookup.

Automotive Connectors ATM 12S KI T WEDGE & CONTACTS Product overview: ATM06-12SA-KT01 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-ATM06-12SA-KT01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Swedesboro, NJ, United States
12 Pos Plug A Key Kit Socket

12 Pos Plug A Key Kit Socket

Buy Now
Automotive Connector, Plug, 12Pos, 7.5A; Product Range Amphenol Sine/tuchel - 26Y6776 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Connector, Plug, 12Pos, 7.5A; Product Range Amphenol Sine/tuchel
26Y6776
Automotive Connector, Plug, 12Pos, 7.5A; Product Range Amphenol Sine/tuchel 26Y6776
AUTOMOTIVE CONNECTOR, PLUG, 12POS, 7.5A; Product Range:ATM Series™; Automotive Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

AUTOMOTIVE CONNECTOR, PLUG, 12POS, 7.5A; Product Range:ATM Series™; Automotive Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol Sine ATM06-12SA-KT01 889-1226-ND 2026-ATM06-12SA-KT01 ATM06-12SA-KT01 26Y6776
Product Name Free Hanging, Panel Mount Automotive Electronic Connector Automotive Connector, Plug, 12Pos, 7.5A; Product Range Amphenol Sine/tuchel
Gender Male / Plug Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 16 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products